HP logo

HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
549684
Info modified on:
07 Nov 2024, 00:01:09
Bullet Points HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
  • - Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, wireless
  • - Print speed up to 8 ppm (black) and 5.5 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty:
1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
Long product name HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

DeskJet 3750 All-in-One Printer

HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

Fits your space. Fits your wireless life.

Short summary description HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3750 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3750 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP DeskJet 3750 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi T8X12B:
[2] World’s smallest in-class footprint compared only to dimensions of majority of worldwide inkjet all-in-one printers <$250 USD; HP internal research of printer manufacturers’ published specifications as of July 1, 2018 and July 2018 Keypoint Intelligence - Buyers Lab study commissioned by HP. Market share as reported by IDC CYQ1 2018 Hardcopy Peripherals Tracker. Measured dimensions for the HP DeskJet 3700 printer series is 403 mm x 177 mm x 141 mm (W x D x H) and volume is 10,057,671 cubic millimeters. For details, see http://www.hp.com/go/smallestAiOclaims or http://www.keypointintelligence.com/HPDeskJetSmallest.

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows® is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: hp.com/go/printerclaims
HP SureSupply assists you when you want to replace a print cartridge and helps you shop and purchase locally or via the Internet. For more information, visit hp.com/learn/suresupply. Only available for genuine HP supplies. Internet access required.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see hp.com/go/learnaboutsupplies
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.