location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 ft Mini USB 2.0 Cable - USB A to Mini B F/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBMUSBFM1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842907 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:53:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - USB A Male
  • - Mini-USB B Female
  • - 480 Mbit/s
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black :
The long product name of StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 ft Mini USB 2.0 Cable - USB A to Mini B F/M
More>>>
StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black:
The official description of StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a USB A-A cable into a USB A-to-Mini USB cable

This durable USB 2.0 to Mini USB Adapter Cable converts a USB A-A cable into a USB A to Mini USB cable, enabling you to connect devices with a standard male USB connector ('A' Type) to a device with a Mini USB (female) port.

Backed by Lifetime Warranty.

The StarTech.com Advantage

- Guaranteed reliability

Short summary description StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black:
This short summary of the StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBMUSBFM1, 0.3 m, USB A, Mini-USB B, Male/Female, 0.48 Gbit/s, Black

Long summary description StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black:
This is an auto-generated long summary of StarTech.com USBMUSBFM1 USB cable 0.3 m USB A Mini-USB B Black based on the first three specs of the first five spec groups.

StarTech.com USBMUSBFM1. Cable length: 0.3 m. Connector 1: USB A, Connector 2: Mini-USB B, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Brand Image Product code Product Stock Price from
StarTech.com USB2HABM6IN USB cable USB 2.0 0.152 m USB A Mini-USB B Gray StarTech.com USB2HABM6IN USB cable USB 2.0 0.152 m USB A Mini-USB B Gray
(show image)
USB2HABM6IN 6in Mini USB 2.0 Cable - A to Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray
(show image)
USB2HABM1 1 ft Mini USB 2.0 Cable - A to Mini B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 0.91 m Gray StarTech.com 3 ft for Canon, Sony, & Hewlett Packard Digital Camera USB cable 0.91 m Gray
(show image)
USB2HABM3 3 ft Mini USB 2.0 Cable - A to Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB2HABM6 USB cable USB 2.0 1.8 m USB A Mini-USB B Gray StarTech.com USB2HABM6 USB cable USB 2.0 1.8 m USB A Mini-USB B Gray
(show image)
USB2HABM6 6 ft Mini USB Cable - A to Mini B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)