location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U023-006 USB 2.0 A to B Cable with Ferrite Chokes (M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U023-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156624 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:46:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Meets or Exceeds USB 2.0 Specifications
  • - Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices, including multimedia applications
  • - Premium double-shielded cables with tinned copper braid and aluminum mylar foil and Ferrite chokes, feature twisted 28AWG data lines, and 24AWG power lines.
  • - Gold plated connectors provide superior conductivity
Warranty: Lifetime limited
Long product name Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black :
The long product name of Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 A to B Cable with Ferrite Chokes (M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black:
The official description of Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 2.0 certified
Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
Premium double-shielded cables with tinned copper braid and aluminum Mylar foil, Ferrite chokes
Gold plated connectors and gold plated copper contacts for superior conductivity.
Molded connectors and integral strain relief for extra durability and long life.

Short summary description Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black:
This short summary of the Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U023-006, 1.83 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black:
This is an auto-generated long summary of Tripp Lite U023-006 USB cable USB 2.0 1.83 m USB A USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U023-006. Cable length: 1.83 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Gold
Cable shielding
Aluminum mylar foil
Ferrite bead
Yes
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
1.83 m
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
90 g
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332156621
Master (outer) case width
406.4 mm
Master (outer) case length
25.4 mm
Master (outer) case height
457.2 mm
Master (outer) case weight
970 g
Harmonized System (HS) code
84733080
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray
(show image)
U330F-50M-G1 U330F-50M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray
(show image)
U330F-30M-G1 U330F-30M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray
(show image)
U330F-20M-G1 U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A Black, Gray
(show image)
U330F-15M-G1 U330F-15M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-30M U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A USB B Black
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
France 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)