location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AJ300D/05 docking speaker 12 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ300D Docking Entertainment System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ300D/05 show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AJ300D/05 docking speaker 12 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 W
  • - Headphone connectivity: 3.5 mm
  • - iPod, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod Nano 6, iPod Nano 7
  • - FM radio
  • - Silver
Long product name Philips AJ300D/05 docking speaker 12 W Silver :
The long product name of Philips AJ300D/05 docking speaker 12 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 240V, 50/60Hz, 2 x 6 W, FM
More>>>
Philips AJ300D/05 docking speaker 12 W Silver:
The official description of Philips AJ300D/05 docking speaker 12 W Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free your portable music at home! Dock your iPod or GoGear player into the compact AJ300D Docking Entertainment System with powerful bass supported by 12W RMS power. Enjoy great sounds and choose to kick-start each day with music.

Rich and clear sound experience
- Play and charge your iPod and GoGear
- wOOx loudspeaker technology for deep and powerful bass
- Aux-in connection for your portable MP3 music player

Start the day your way
- Wake up to your iPod or GoGear music
- Dual alarm time
- Digital tuning for station presets

Easy to use
- Five one-touch buttons for easy access to your favourite radio songs
- Single remote control for the system and iPod.

Short summary description Philips AJ300D/05 docking speaker 12 W Silver:
This short summary of the Philips AJ300D/05 docking speaker 12 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AJ300D/05, 12 W, 3.5 mm, iPod, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5,..., Fast forward, Fast reverse, Apple: iPod, iPod mini, iPod nano, iPod with color display, iPod 5th Generation GoGear: HDD6330/..., FM

Long summary description Philips AJ300D/05 docking speaker 12 W Silver:
This is an auto-generated long summary of Philips AJ300D/05 docking speaker 12 W Silver based on the first three specs of the first five spec groups.

Philips AJ300D/05. RMS rated power: 12 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5,..., Playback modes: Fast forward, Fast reverse, Compatibility: Apple: iPod, iPod mini, iPod nano, iPod with color display, iPod 5th Generation GoGear: HDD6330/.... Supported radio bands: FM. Display: LCD, Backlight color: Blue

Audio
RMS rated power *
12 W
Ports & interfaces
Bluetooth *
No
Headphone connectivity *
3.5 mm
AUX in
Yes
Performance
Apple docking compatibility
iPod, iPod Mini 1, iPod Mini 2, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod Nano 6, iPod Nano 7
Sleep timer
Yes
Equalizer
No
Alarm clock
Yes
Snooze function
Yes
Playback modes
Fast forward, Fast reverse
Compatibility
Apple: iPod, iPod mini, iPod nano, iPod with color display, iPod 5th Generation GoGear: HDD6330/ HDD6320/ HDD1850/ HDD1840/ HDD1835/ HDD1830/ HDD1820/ HDD1635/ HDD1630/ HDD1620/ HDD1420/ SA9100/ SA9200
Radio
FM radio *
Yes
Preset stations quantity
5
Supported radio bands
FM
Display
Display
LCD
Backlight color
Blue
Backlight display
Yes
Design
Magnet type
Neodymium
Product color *
Silver
Volume control
Digital
Power
Power source type
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
161 mm
Depth
164 mm
Height
191 mm
Weight
1.34 kg
Package width
248 mm
Package depth
212 mm
Package height
224 mm
Package weight
1.94 kg
Other features
Auto digital tuning
Yes
Clock/version
Digital
Number of alarms
2
Line-in
Yes
Number of built-in speakers
5
24-hours alarm reset
Yes
Buzzer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:12:33
Uk has collected 6 expert reviews for Philips AJ300D Docking Entertainment System and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2013-11-01 20:12:29
Philips AJ300D can be used as a straight iPod speaker system, but its also got functionality as a radio alarm clock. Its ideal for anyone after something for the bedroom who would like the option of waking up to their own music rather than Terry Wog...
Good Good sound, Decent remote control...
Bad Distorts at high volumes...
Bottom line Philips AJ300D can be used as a straight iPod speaker system, but its also got functionality as a radio alarm clock. Its ideal for anyone after something for the bedroom who would like the option of waking up to their own music rather than Terry Wog...
80%
shinyshiny.tv
Updated:
2013-11-01 20:12:29
Susi tests out another iPod dock and attempts to find out what makes this dock different from others.
0%
goodgearguide.com.au
Updated:
2013-11-01 20:12:29
The Philips AJ300D is a convenient alarm clock and iPod speaker dock that offers reasonable sound quality for a competitive price. Offering a large LCD display, wOOx bass technology, and a sleek and stylish design, the AJ300D is an excellent bedside co...
Good Alarm clock with dual alarms, decent sound at moderate volume levels, wOOx subwoofer, stylish design, auxiliary input...
Bad Distortion at higher volume levels, navigation with remote is limited The Final Word The AJ300D is a very solid choice at this price, provided you keep volume at a reasonable level.
Bottom line The AJ300D is a very solid choice at this price, provided you keep volume at a reasonable level.
70%