Xiaomi logo

Xiaomi Mi 65W Fast Charger with GaN Tech Universal White AC Indoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70529
Info modified on:
15 Mar 2024, 15:19:02
Bullet Points Xiaomi Mi 65W Fast Charger with GaN Tech Universal White AC Indoor:
  • - Overvoltage protection
  • - Input overcurrent protection
  • - Output overcurrent protection
  • - Low ripple
  • - Short circuit protection
  • - Overheat protection
  • - Low electromagnetic interference
  • - Static electricity resistant
Long product name Xiaomi Mi 65W Fast Charger with GaN Tech Universal White AC Indoor:

65W, GaN Tech, USB-C, 100-240V, 50/60Hz, 1.7A

Short summary description Xiaomi Mi 65W Fast Charger with GaN Tech Universal White AC Indoor:

Xiaomi Mi 65W Fast Charger with GaN Tech, Indoor, AC, 20 V, 3.25 A, White

Long summary description Xiaomi Mi 65W Fast Charger with GaN Tech Universal White AC Indoor:

Xiaomi Mi 65W Fast Charger with GaN Tech. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V, AC adapter output current: 3.25 A. USB Type-C ports quantity: 1, Power protection features: Over current, Over voltage, Overheating, Short circuit. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.