location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C03349
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03349
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348337441 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 08:28:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray :
The long product name of Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P11 Folio Case and Film
More>>>
Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray:
The official description of Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This folio case is designed to protect your tablet with modern material finish and brimless style. The folio case comes with the stand mode, allowing you to watch rich videos in convenient and comfortable positions. And the protective film is provided with the case to guard against scratches on the screen. You can carry and use your tablet with pride.

Short summary description Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray:
This short summary of the Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ZG38C03349, Folio, Lenovo, P11, 29.2 cm (11.5"), 260 g

Long summary description Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray:
This is an auto-generated long summary of Lenovo ZG38C03349 tablet case 29.2 cm (11.5") Folio Gray based on the first three specs of the first five spec groups.

Lenovo ZG38C03349. Case type: Folio, Brand compatibility: Lenovo, Compatibility: P11, Maximum screen size: 29.2 cm (11.5"). Weight: 260 g

Features
Compatibility *
P11
Maximum screen size *
29.2 cm (11.5")
Case type *
Folio
Product main color *
Gray
Brand compatibility *
Lenovo
Built-in speaker(s) *
No
Battery
Built-in battery *
No
Weight & dimensions
Width
170 mm
Depth
12.3 mm
Height
265 mm
Weight
260 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)