HP logo

HP ProBook 650 G5 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84004
Info modified on:
09 Mar 2024, 14:26:42
Bullet Points HP ProBook 650 G5 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:
  • - FreeDOS
  • - Intel Core i3-8145U (4MB Cache, 2.1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2400MHz) DDR4-SDRAM & 256GB SSD
Long product name HP ProBook 650 G5 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

Intel Core i3-8145U (4MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, DVD-RW, Intel UHD Graphics, LAN, Webcam, FreeDOS

HP ProBook 650 G5 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

Everyday made special
The contemporary and purposeful design of the HP ProBook 650 compliments enterprise-grade performance, security, manageability all while working with today’s technology and continuing to support connectivity to legacy devices.

Short summary description HP ProBook 650 G5 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 650 G5, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ProBook 650 G5 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 650 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.