location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 49962 DisplayPort cable 1 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 m, DisplayPort, 8K @ 60 Hz, 32.4 Gbit/s, gold plated
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49962
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849499623
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 49962 DisplayPort cable 1 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-resolution signal transmission with up to 8K @ 60 Hz (4320p)
  • - Connection cable with max. transmission rate of up to 32.4 Gbit/s
  • - 8K cable especially for gaming. Smooth images without judder thanks to high refresh rates of up to 240 Hz (depending on graphics card and monitor)
  • - Gold-plated DisplayPort plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The DisplayPort cable transmits high-resolution video signals and HD audio signals, e.g. from a computer or laptop to a screen or projector
  • - Plug lock ensures a secure hold without loose contacts and is easy to unlock via the push-button
  • - To avoid short-circuit damage, pin 20 is not connected (no power supply)
Long product name Goobay 49962 DisplayPort cable 1 m Black :
The long product name of Goobay 49962 DisplayPort cable 1 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 m, DisplayPort, 8K @ 60 Hz, 32.4 Gbit/s, gold plated
More>>>
Short summary description Goobay 49962 DisplayPort cable 1 m Black:
This short summary of the Goobay 49962 DisplayPort cable 1 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 49962, 1 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description Goobay 49962 DisplayPort cable 1 m Black:
This is an auto-generated long summary of Goobay 49962 DisplayPort cable 1 m Black based on the first three specs of the first five spec groups.

Goobay 49962. Cable length: 1 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Connector 1 dimensions (WxDxH): 20 x 47 x 12 mm, Connector 2 dimensions (WxDxH): 20 x 47 x 12 mm, Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay 61712 DisplayPort cable 2 m Black
(show image)
61712 61712 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61696 DisplayPort cable 1 m Black
(show image)
61696 DisplayPort Connector Cable 1.4 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61714 DisplayPort cable 5 m Black
(show image)
61714 DisplayPort Connector Cable 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61713 DisplayPort cable 3 m Black
(show image)
61713 DisplayPort Connector Cable 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61699 DisplayPort cable 5 m Black
(show image)
61699 DisplayPort Connector Cable 1.4 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58532 DisplayPort cable 1 m Black
(show image)
58532 DisplayPort Connector Cable 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 72188 DisplayPort cable 3 m Black
(show image)
72188 DisplayPort Connection Cable 0.00
(excl. VAT)
0 (incl. VAT)
ClickTronic

ClickTronic 40992 DisplayPort cable 1 m Black
(show image)
40992 40992 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 65924 DisplayPort cable 3 m Black
(show image)
65924 65924 0.00
(excl. VAT)
0 (incl. VAT)