location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
123772
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 70 W 5.1 channels
  • - Number of satellite speakers: 2 7.4 W
  • - Wired
  • - Black
Warranty: 2-year limited warranty
Long product name Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W :
The long product name of Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X-540
More>>>
Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W:
The official description of Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intensify your gaming with a uniform soundfield that surrounds you. Get full, rich audio even from 2-channel sources for a 5.1 surround sound experience.

Audio Quality
Immerse yourself.

-5.1 Surround Sound: Immerse yourself in movies and games with a full 360° of audio.
-“Matrix Mode”: Enjoy a 5.1 surround sound effect even from 2-channel stereo sources.
-Frequency Directed Dual Drivers (FDD2™): Get balanced, uniform sound without inconsistent, uneven spots.
-Real-time Bass Equalization: Maximize bass response and minimize distortion.
-Ported Down-firing Subwoofer with 5¼" Drivers: Enjoy deeper bass thanks to greater air displacement.

Convenience
Simplify life.

-Center Channel LCD Clip: Mount directly onto most flat-panel displays.
-Wall-Mountable Satellite Speakers: Just rotate the stands to switch from desktop to wall.
-Control Pod: Easily access power, volume, bass, Matrix Mode and your headphone jack.
-Stereo Headphone Jack: Enjoy your music, movies and games privately.
-Plug and Play: Easily connect to PCs, CD and MP3 players.

Short summary description Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W:
This short summary of the Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-540 , 5.1 channels, 70 W, Black, 140 W, 7.4 W, 25 W

Long summary description Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W:
This is an auto-generated long summary of Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W based on the first three specs of the first five spec groups.

Logitech X-540 . Audio output channels: 5.1 channels, RMS rated power: 70 W, Product color: Black. Satellite speakers RMS power: 7.4 W. Subwoofer RMS power: 25 W, Subwoofer driver diameter (imperial): 13.3 cm (5.24"), Subwoofer dimensions (WxHxD): 165 x 286 x 248 mm. Dimensions (WxDxH): 121 x 248 x 286 mm. Connectivity technology: Wired

Performance
RMS rated power *
70 W
Peak Music Power Output (PMPO)
140 W
Product color *
Black
Audio output channels *
5.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
7.4 W
Subwoofer
Subwoofer RMS power
25 W
Subwoofer driver diameter (imperial)
13.3 cm (5.24")
Subwoofer
Subwoofer dimensions (WxHxD)
165 x 286 x 248 mm
Weight & dimensions
Dimensions (WxDxH)
121 x 248 x 286 mm
Technical details
Frequency range
40 - 20000 Hz
Satellite speaker driver diameter
5.1 cm (2.01")
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 09:53:24
Uk has collected 22 expert reviews for Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-28 09:52:29
This low-cost surround set earned itself a Best Buy award in Labs, Shopper 232, so we were keen to retest it against the new arrivals. Its controls seem simplistic by todays standards, with only subwoofer and overall volume levels and no control ov...
100%
overclockersclub.com
Updated:
2011-11-05 13:24:34
Going to the movies is one of America’s favorite pastimes. You can sit down and watch the big screen and feel immersed by the movie because of the surround sound. Can you get that same experience on your computer in the comfort of your own home? Let...
Good Crisp Sound, Clean hitting bass, Looks, Master control unit...
Bad While headphones are in use the master control unit is deactivated...
Bottom line Don’t pass up this 5.1 speaker system from Logitech when you’re shopping for a new set of computer speakers or home entertainment speakers. The bass that is produced by the subwoofer is so clean hitting that all of the songs I played sounded a...
0%
Brand Image Product code Product Stock Price from
Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W Logitech Z Cinéma Advanced Surround Sound System speaker set 180 W 2.1 channels 26 W
(show image)
980-000086 Z Cinéma Advanced Surround Sound System 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G51 Surround Sound Speaker System speaker set 155 W 5.1 channels Logitech G51 Surround Sound Speaker System speaker set 155 W 5.1 channels
(show image)
980-000116 G51 Surround Sound Speaker System 0.00
(excl. VAT)
0 (incl. VAT)
Logitech X-240 speaker set 50 W Black 2.1 channels Logitech X-240 speaker set 50 W Black 2.1 channels
(show image)
970285-0120 X-240 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W
(show image)
970186-0120 Z-4i Speakers White 0.00
(excl. VAT)
0 (incl. VAT)
Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W
(show image)
970123-1120 X-230 Speakers 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speakers 2.1 X-210(UK) speaker set 25 W Black 2.1 channels Logitech Speakers 2.1 X-210(UK) speaker set 25 W Black 2.1 channels
(show image)
970191-0120 Speakers 2.1 X-210(UK) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W Logitech Z-5500 Digital speaker set 505 W 5.1 channels 188 W
(show image)
970115-0120 Z-5500 Digital 0.00
(excl. VAT)
0 (incl. VAT)
Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W Logitech X-530 Speakers 5.1 UK speaker set 70 W 5.1 channels 45 W
(show image)
970114-1120 X-530 Speakers 5.1 UK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z-2300 speaker set 200 W Gray 2.1 channels 80 W Logitech Z-2300 speaker set 200 W Gray 2.1 channels 80 W
(show image)
970118-0120 Z-2300 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z-4 speaker set 40 W 2.1 channels Logitech Z-4 speaker set 40 W 2.1 channels
(show image)
970175-0120 Z-4 0.00
(excl. VAT)
0 (incl. VAT)