Cooler Master logo

Cooler Master Gaming SK622 keyboard USB + Bluetooth QWERTY US English Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10091
Info modified on:
18 Jun 2024, 11:55:32
Bullet Points Cooler Master Gaming SK622 keyboard USB + Bluetooth QWERTY US English Black:
  • - LOW PROFILE SWITCHES
  • - ERGONOMIC KEYCAPS
  • - 60% KEYBOARD LAYOUT
  • - MULTIPLE OS SUPPORT
  • - WIRELESS CAPABILITY
  • - RGB BACKLIGHTING
Warranty:
2 years
Long product name Cooler Master Gaming SK622 keyboard USB + Bluetooth QWERTY US English Black:

RGB, 1000 Hz, 32bit ARM Cortex M0, 512 KB, Bluetooth 4.0/USB, 4000mAh, US EN

Short summary description Cooler Master Gaming SK622 keyboard USB + Bluetooth QWERTY US English Black:

Cooler Master Gaming SK622, Wired & Wireless, USB + Bluetooth, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master Gaming SK622 keyboard USB + Bluetooth QWERTY US English Black:

Cooler Master Gaming SK622. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired & Wireless, Device interface: USB + Bluetooth, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.