location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53416 domino

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jungle Animals Domino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53416 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534168
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 14:02:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 53416 domino
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum number of players: 1
  • - Recommended age group: Preschool
  • - Recommended age (min): 3 yr(s)
  • - Not for children under 36 months
  • - Multicolor
  • - Material: Wood
More>>>
Short summary description Goula 53416 domino:
This short summary of the Goula 53416 domino data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53416, Preschool, Wood, Boy/Girl, 3 yr(s), Multicolor, Spain

Long summary description Goula 53416 domino:
This is an auto-generated long summary of Goula 53416 domino based on the first three specs of the first five spec groups.

Goula 53416. Recommended age group: Preschool, Material: Wood, Suggested gender: Boy/Girl. EU TSD warning: Not for children under 36 months. Weight: 430 g. Package width: 160 mm, Package depth: 160 mm, Package height: 160 mm. Pallet height: 182.5 cm, Pallet weight: 158.8 kg, Number of cartons per pallet: 20 pc(s)

Features
Recommended age group *
Preschool
Suggested gender
Boy/Girl
Recommended age (min)
3 yr(s)
Minimum number of players
1
Product color
Multicolor
Material *
Wood
Country of origin
Spain
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
430 g
Packaging data
Package width
160 mm
Package depth
160 mm
Package height
160 mm
Package weight
530 g
Package tare weight
100 g
Logistics data
Pallet height
182.5 cm
Pallet weight
158.8 kg
Number of cartons per pallet
20 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
240 pc(s)
Master (outer) case width
335 mm
Master (outer) case length
500 mm
Master (outer) case height
340 mm
Master (outer) case weight
7.19 kg
Master (outer) case volume
55551 cm³
Quantity per master (outer) case
12 pc(s)
Master (outer) case tare weight
400 g
Master (outer) case net weight
6.79 kg
Customs product code (TARIC)
95030099