location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P757-010 KVM cable Black 3.05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P757-010 VGA/PS2/Audio Combo Cable Kit for KVM Switch B006-VUA4-K-R, 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P757-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332154590 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:18:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P757-010 KVM cable Black 3.05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects a PS/2 Computer to B006-VUA4-K-R KVM Switch
  • - All-in-1 construction and slim size makes management and organization of cables much easier
  • - KVM Switch side of the cable kit consists of a HD15 Male cable
  • - Computer side of the cable kit consists of a HD15 Male cable, a USB A Male cable, 3.5mm Speaker/Microphone
  • - Molded, color-coded connectors
Warranty: Lifetime limited
Long product name Tripp Lite P757-010 KVM cable Black 3.05 m :
The long product name of Tripp Lite P757-010 KVM cable Black 3.05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/PS2/Audio Combo Cable Kit for KVM Switch B006-VUA4-K-R, 10 ft. (3.05 m)
More>>>
Tripp Lite P757-010 KVM cable Black 3.05 m:
The official description of Tripp Lite P757-010 KVM cable Black 3.05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This PS/2 (All-in-One) KVM cable kit is designed to connect a PS/2 computer to a B006-VUA4-K-R KVM Switch. This premium All-in-1 cable provides superior performance and cable management. The KVM Switch side of the cable kit consists of a HD15 Male cable, plus two 3.5 mm stereo connectors. The computer side of the cable kit consists of a HD15 Male cable, 2 x PS/2 Male cables and 2 x 3.5 mm stereo connectors for speaker and microphone connections. All cables are manufactured from superior molded cabling with integral strain relief and foil shielding for maximum EMI/RFI protection.

Short summary description Tripp Lite P757-010 KVM cable Black 3.05 m:
This short summary of the Tripp Lite P757-010 KVM cable Black 3.05 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P757-010, 3.05 m, Black, HD15, 2x 3.5mm, HD15, 2x 3.5mm, 2x PS/2, Male/Male, China

Long summary description Tripp Lite P757-010 KVM cable Black 3.05 m:
This is an auto-generated long summary of Tripp Lite P757-010 KVM cable Black 3.05 m based on the first three specs of the first five spec groups.

Tripp Lite P757-010. Cable length: 3.05 m, Product color: Black, Connector 1: HD15, 2x 3.5mm. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 449.6 mm, Master (outer) case length: 330.2 mm, Master (outer) case height: 210.8 mm

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332154597
Performance
Product color
Black
Cable length *
3.05 m
Connector 1
HD15, 2x 3.5mm
Connector 2
HD15, 2x 3.5mm, 2x PS/2
Connector gender
Male/Male
Country of origin
China
Packaging data
Package width
177.8 mm
Packaging data
Package depth
12.7 mm
Package height
228.6 mm
Package weight
330 g
Logistics data
Harmonized System (HS) code
8544.42.9090
Master (outer) case width
449.6 mm
Master (outer) case length
330.2 mm
Master (outer) case height
210.8 mm
Master (outer) case weight
14.4 kg
Quantity per master (outer) case
40 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B055-001-C KVM cable Black 0.25 m Tripp Lite B055-001-C KVM cable Black 0.25 m
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 1.83 m Tripp Lite P778-006-DP KVM cable Black, Green 1.83 m
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 3 m Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 3 m
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 1.8 m Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 1.8 m
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3.5 m Tripp Lite P785-DPKIT10 KVM cable Black, Blue 3.5 m
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1.8 m Tripp Lite P785-DPKIT06 KVM cable Black, Blue 1.8 m
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 3.05 m Tripp Lite P782-010-HA KVM cable Black 3.05 m
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 1.83 m Tripp Lite P782-006-HA KVM cable Black 1.83 m
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 3.05 m Tripp Lite P784-010-U KVM cable Black 3.05 m
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 1.83 m Tripp Lite P784-006-DVU KVM cable Black 1.83 m
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)