location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iX5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0532B016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999359915
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iX5000, 25ppm mono/17ppm colour, 4800 x 1200dpi
More>>>
Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4:
The official description of Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This advanced A3+ printer provides high speed, high-quality output for your documents and graphics. Even print A3+ size borderless photos direct from digital cameras, with long-lasting beautiful prints.

Features:
- Up to 25ppm mono, 17ppm colour (A4)
- A3+ photo lab quality print in approx. 166 sec. in Standard mode
- Photo lab quality: max. 4800 x 1200dpi
- Sharp text, vibrant colour graphics
- ChromaLife100 for long-lasting photos
- PictBridge-ready
- Single Ink system

Professional productivity
An impressive A4 print speed of up to 25ppm in mono and 17ppm in colour delivers professional productivity. Print on a range of sizes right up to A3+ and profit from rapid output for all your work.

A3+ photo lab quality print
Get an A3+ photo lab quality print in approximately 166 seconds in Standard mode. See your favourite photos in a big, beautiful format. Or enjoy fast borderless photo printing on a variety of different sizes.

Excellent print quality
Canon's FINE technology with 2pl ink droplets delivers a 4800 x 1200 dpi print resolution. The end result is detailed colour output for photos and everything else you print.

Sharp text, vibrant colour graphics
For anyone who needs professional, high quality prints, this printer delivers sharp and crisp black text with rich and vibrant colour graphics. Ideal for documents, spreadsheets, reports, web pages and photos too!

Long-lasting prints
Canon's ChromaLife100 system of print head, inks and Canon genuine photo papers ensures long-lasting beautiful photos.

PictBridge-ready for direct photo printing
Print photos directly from all PictBridge compatible digital cameras and camcorders. No PC is needed. Enjoy excellent results just moments after your photos are taken.

Economical Single Ink system
The transparent Single Ink system ensures economical operation and minimises ink wastage.

Reliable and easy-to-use
With robust design and large operational buttons the PIXMA iX5000 provides reliability and ease of use. The Auto Feeder can hold up to 150-sheets, adding to overall ease. The printer features a USB2.0 Hi-Speed interface for rapid data transfer, and it's both Windows and Mac OS X compatible.

Short summary description Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iX5000, Color, 4800 x 1200 DPI, A4, 25 ppm

Long summary description Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iX5000 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iX5000. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm

Features
Color *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
A3+, A3, B4, A4, B5, A5, Letter, Legal, Envelopes (DL size/Commercial 10), 25 x 30cm (10 x 12 in), 20 x 25cm (8 x 10 in), 13 x 18cm, 10 x 15cm, Credit Card (54 x 86 mm)
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Performance
Sound power level (printing)
37 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
17 W
Power consumption (standby)
0.8 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98 / Mac OS X v10.2.8
Minimum system requirements
USB, CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
601 mm
Depth
317.6 mm
Height
193.2 mm
Weight
9.3 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord and Easy-PrintToolBox. Mac: Easy-PhotoPrint
Other features
Interface
Direct Print Port, PictBridge
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Power requirements
AC 100 - 240V
Print head
4-ink FINE
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:33:46
Uk has collected 4 expert reviews for Canon PIXMA iX5000 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-08-14 05:33:46
Canon has chosen a very no-nonsense design for its iX5000 printer. Its square-cut and has a conventional paper throughput from rear to front, using a four-stage telescopic output tray. Two buttons control power and paper feed and theres a PictBridge...
Good Fast prints on plain and photo paper, Comprehensive driver, Inexpensive output, Comparatively low asking price...
Bad Driver could be tidied up, Large footprint...
Bottom line Canon has chosen a very no-nonsense design for its iX5000 printer. Its square-cut and has a conventional paper throughput from rear to front, using a four-stage telescopic output tray. Two buttons control power and paper feed and theres a PictBridge...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)