location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2700CNLT A4 Color 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2700CNLT A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2700CNLTG1BOM show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2700CNLT A4 Color 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Color
  • - 600 x 600 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets
  • - Internal memory: 320 MB Built-in processor 300 MHz
More>>>
Short summary description Brother HL-2700CNLT A4 Color 600 x 600 DPI:
This short summary of the Brother HL-2700CNLT A4 Color 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2700CNLT A4, Color, 600 x 600 DPI, A4, 31 ppm, Duplex printing, Network ready

Long summary description Brother HL-2700CNLT A4 Color 600 x 600 DPI:
This is an auto-generated long summary of Brother HL-2700CNLT A4 Color 600 x 600 DPI based on the first three specs of the first five spec groups.

Brother HL-2700CNLT A4. Color, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
8 ppm
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
45 s
Time to first page (black, normal)
13 s
Time to first page (color, normal)
19 s
Features
Printer fonts
PCL, PostScript
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
530 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Media weight (tray 1)
60-210/60-105 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP ( ARP,RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS, LPR/LPD, Custom Raw Port, Port9100, POP3/SMTP, SMB Print, IPP,FTP, Rendezvous, SSDP, TELNET, SNMP, HTTP, TFTP), IPX/SPX, AppleTalk, DLC/LLC, NetBEUI
Performance
Internal memory *
320 MB
Built-in processor
Yes
Processor model
TX4955
Processor frequency
300 MHz
Sound pressure level (printing)
66 dB
Sound power level (standby)
54 dB
Power
Power consumption (standby)
200 W
Power consumption (off)
17 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36.1 kg
Dimensions (WxDxH)
480 x 560 x 420 mm
Other features
Power supply
630 W
Compatible operating systems
Windows 95/98/ME/NT4.0/2000/XP Mac OS 8.6-10.3
Emulations
PCL5C, PCL6, PostScript 3, Epson FX-850, IBM Proprinter XL, HP-GL
Fonts included
Yes
Stand-by LED
Yes