location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AY475AA cable lock Gray 1.98 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AY475AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY475AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962563922 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2016
Product end of life date
Long product name HP AY475AA cable lock Gray 1.98 m :
The long product name of HP AY475AA cable lock Gray 1.98 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Combo Lock
More>>>
HP AY475AA cable lock Gray 1.98 m:
The official description of HP AY475AA cable lock Gray 1.98 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Notebook Combo Cable Lock has a 6.5 foot cut-resistant, vinyl-coated, galvanized aircraft grade steel cable that loops around any secure object and easily attaches to any device with an industry standard lock slot. For example a notebook, docking station, desktop, flat panel display, printers, or projector.

- Durable 360 degree swivel hinge head allows for easier installation and removal.
- Features a 4-digit user-settable combination with up to 10,000 possible settings.
- Reset function if combination is lost or forgotten (see user documentation).
- Includes shims for a more secure customized fit.
- Galvanized steel locking housing.

Short summary description HP AY475AA cable lock Gray 1.98 m:
This short summary of the HP AY475AA cable lock Gray 1.98 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP AY475AA, 1.98 m, Combination lock, Gray

Long summary description HP AY475AA cable lock Gray 1.98 m:
This is an auto-generated long summary of HP AY475AA cable lock Gray 1.98 m based on the first three specs of the first five spec groups.

HP AY475AA. Product color: Gray, Lock type: Combination lock. Cable length: 1.98 m, Cable diameter: 4.6 cm, Weight: 180 g. Compatibility: Compaq 610 Compaq 615 EliteBook 8530p 2133 4320t 4410t 550 620 625 630 635 Compaq 2230s Compaq...

Features
Product color *
Gray
Lock type *
Combination lock
Weight & dimensions
Cable length *
1.98 m
Cable diameter
4.6 cm
Weight
180 g
Other features
Compatibility
Compaq 610 Compaq 615 EliteBook 8530p 2133 4320t 4410t 550 620 625 630 635 Compaq 2230s Compaq 2510p Compaq 2710p Compaq 6530b Compaq 6720t Compaq 6730b Compaq 6730s Compaq 6735b Compaq 6735s Compaq 6830s Compaq 6910p Compaq 8510p Compaq 8510w Compaq 8710p Compaq 8710w Compaq nc6320 Compaq nc6400 EliteBook 2530p EliteBook 2540p EliteBook 2560p EliteBook 2730p EliteBook 2740p EliteBook 2760p EliteBook 6930p EliteBook 8440p EliteBook 8460p EliteBook 8530w EliteBook 8540p EliteBook 8540w EliteBook 8560p EliteBook 8560w EliteBook 8730w EliteBook 8740w EliteBook 8760w Mini 2102 Mini 5101 Mini 5102 Mini 5103 ProBook 4310s ProBook 4320s ProBook 4510s ProBook 4710s ProBook 5330m ProBook 6360b ProBook 6440b ProBook 6450b ProBook 6460b ProBook 6540b ProBook 6545b ProBook 6550b ProBook 6560b Compaq Presario CQ57-200 ENVY 14-2000 ENVY 17-1100 ENVY 17-2100 Mini 110-3000 Pavilion dm1-1100 Pavilion dm1-2000 Pavilion dm4-1100 Pavilion dv3-4000 Pavilion dv6-3000 Pavilion dv7-4000 Pavilion dv7-6000