location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P580-006-8K6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332254115 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:20:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD resolutions up to 8K @ 60 Hz (4:4:4) for state-of-the-art video quality
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Complies with HDCP 2.2 standards to display up-to-date 4K video content
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: Lifetime limited
Long product name Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black :
The long product name of Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m)
More>>>
Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black:
The official description of Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DisplayPort 1.4 Cable Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready
This high-speed DisplayPort (DP) cable (M/M) securely connects source and display devices compatible with DP 1.4 audio/video signals. Backward compatible with all your existing DisplayPort devices, including Blu-ray players, game consoles and 4K televisions, the P580-006-8K6 is ideal for future-proofing your high-definition or Ultra HD application in anticipation of an 8K upgrade.

Enjoy the Clarity of 4K/8K Video with Multi-Channel Audio and 4:4:4 Color
The P580-006-8K6 supports 8K UHD resolutions up to 7680 x 4320 at 60 Hz with multi-channel sound. It’s compatible with DisplayPort 1.4 standards for HDR, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream 4K content with no complications. This BT.2020-compatible cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Invest in Quality Construction for Reliable Performance
You’re expecting this 8K cable to last a long time, which is why it has been constructed with high-quality materials, such as a rugged PVC jacket. Contacts and connectors are gold-plated to resist corrosion. The male connectors latch securely to help prevent the cable from becoming accidentally disconnected and disrupting a continuous audio/video signal. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the DisplayPort cord.

Short summary description Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black:
This short summary of the Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P580-006-8K6, 1.8 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black:
This is an auto-generated long summary of Tripp Lite P580-006-8K6 DisplayPort cable 1.8 m Black based on the first three specs of the first five spec groups.

Tripp Lite P580-006-8K6. Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 6.8 mm, Quantity per pack: 1 pc(s), Package width: 177.8 mm. Master (outer) case width: 355.6 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 431.8 mm

Features
Connector contacts plating
Gold
DisplayPort version
1.4
Maximum resolution *
7680 x 4320 pixels
Supported graphics resolutions
7680 x 4320
Supported video modes
4320p
Maximum refresh rate
60 Hz
HDCP
Yes
3D
Yes
Cable length *
1.8 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Latching connectors
Yes
Product color *
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
30
Plug and Play
Yes
Country of origin
China
Certification
RoHS, REACH
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
RoHS
Packaging data
Cable diameter
6.8 mm
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
120 g
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332254112
Compliance certificates
RoHS
Logistics data
Master (outer) case width
355.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
431.8 mm
Master (outer) case weight
1.22 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P580F3-25M-8K6 DisplayPort cable Black Tripp Lite P580F3-25M-8K6 DisplayPort cable Black
(show image)
P580F3-25M-8K6 P580F3-25M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-20M-8K6 DisplayPort cable Black Tripp Lite P580F3-20M-8K6 DisplayPort cable Black
(show image)
P580F3-20M-8K6 P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-15M-8K6 DisplayPort cable Black Tripp Lite P580F3-15M-8K6 DisplayPort cable Black
(show image)
P580F3-15M-8K6 P580F3-15M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-30M-8K6 DisplayPort cable Black Tripp Lite P580F3-30M-8K6 DisplayPort cable Black
(show image)
P580F3-30M-8K6 P580F3-30M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-10M-8K6 DisplayPort cable Black Tripp Lite P580F3-10M-8K6 DisplayPort cable Black
(show image)
P580F3-10M-8K6 P580F3-10M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580AB-006 DisplayPort cable 1.83 m Black Tripp Lite P580AB-006 DisplayPort cable 1.83 m Black
(show image)
P580AB-006 P580AB-006 Safe-IT High-Speed DisplayPort Antibacterial Cable with Latching Connectors (M/M), UHD 4K 60 Hz, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-009-8K6 DisplayPort cable 2.7 m Black Tripp Lite P580-009-8K6 DisplayPort cable 2.7 m Black
(show image)
P580-009-8K6 P580-009-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-003-8K6 DisplayPort cable 0.9 m Black Tripp Lite P580-003-8K6 DisplayPort cable 0.9 m Black
(show image)
P580-003-8K6 P580-003-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-015-V4 DisplayPort cable 4.57 m Black Tripp Lite P580-015-V4 DisplayPort cable 4.57 m Black
(show image)
P580-015-V4 P580-015-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 15 ft. (4.57m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-001-V4 DisplayPort cable 0.31 m Black Tripp Lite P580-001-V4 DisplayPort cable 0.31 m Black
(show image)
P580-001-V4 P580-001-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)