location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ244A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111365453 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:22:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
Warranty: 1 Year Limited Warranty (Next Business Day On-Site)
Long product name HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing :
The long product name of HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M806dn Printer
More>>>
HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing:
The official description of HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.


This HP LaserJet handles big print jobs fast, with extra-large input capacity and versatile paper-handling options. Mobile printing is simple with wireless direct printing and touch-to-print technology. Easy upgrades protect your investment.[1][2]

More at http://www.hp.com/go/learnaboutsupplies

Short summary description HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing:
This short summary of the HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing, Laser, 1200 x 1200 DPI, A3, 56 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing:
This is an auto-generated long summary of HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Gray

Give workgroups the speed they need

Simplify tasks with the right touch—equip employees to fly through tasks with the large 4.3-inch touchscreen.
Don't wait, just print right away with Instant-on Technology.
Simplicity all around—make it easy for all to print with one common driver.[4]

Invest once, expand easily

Keep a close watch, even from afar—centrally monitor and control printers with HP Web Jetadmin.[5]
Protection with no delays—safeguard your printers right away with HP Instant-on Security.[8]
Data defense—confidently safeguard the sensitive data sent to your printers.[9]
Prints with a positive ID—authenticate users at the device to help secure print jobs.

Mobile printing—more efficient

Enable employees to print anytime, from virtually anywhere—from smartphones, tablets, and PCs.[6]
Printing made Apple® simple—let employees print wirelessly from an iPad®, iPhone®, or iPod touch®.[7]
Mobile printing at a touch—enable touch-to-print convenience from a mobile device.[2]
Apply fleet-wide policies to protect all your HP devices with the HP Imaging and Printing Center.[3]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
8.5 s
Secure printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
10000 - 50000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Japan
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
600 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
4600 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
Envelopes sizes
B5, C5, DL
Custom media width
98 - 312 mm
Custom media length
191 - 470 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
1536 MB
Memory slots
1
Internal storage capacity
8 GB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
7.2 dB
Design
Market positioning *
Business
Product color *
Black, Gray
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Design
Control type
Touch
Certification
CISPR 22:2008/EN 55022:2010 (Class A); EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; EN 55024:2010; EMC Directive 2004/108/EC with CE Marking (Europe); Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
1000 W
Power consumption (ready)
38 W
Power consumption (standby)
38 W
Power consumption (PowerSave)
2.2 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.832 kWh/week
Current rating
5.5 A
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows 10, Windows 8
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2003, Windows Server 2012
Other operating systems supported
Linux, Novell, Android
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
1095 mm
Depth
648 mm
Height
635 mm
Pallet dimensions (W x D x H)
856 x 760 x 978 mm
Weight
76.1 kg
Packaging data
Package width
856 mm
Package depth
760 mm
Package height
978 mm
Package weight
88.8 kg
Packaging content
Warranty card
Yes
Cables included
AC
Bundled software
HP PCL 6 Discrete Printer Driver, Mac SW Link to Web (Mac Installer), Windows Installer
Logistics data
Harmonized System (HS) code
84433210
Pallet weight
88.84 g
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2012 (64-bit), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2003 (SP1+): 200 MB available hard disk space, CD-ROM/DVD drive or Internet connection, dedicated USB 1.1/2.0 or network connection
Recommended humidity operating range
10 - 80%
Power LED
Yes
Stand-by LED
Yes
Acoustic power emissions (ready)
54 dB
Acoustic pressure emissions bystander (ready)
37 dB
Box contents
HP LaserJet M806 Printer; HP Black LaserJet Toner Cartridge (~34.5K pages); Hardware Install Guide, Support flyer, Warranty card; Printer documentation and driver on CD-ROM; Power cord; USB cable (Brazil only)
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:56:30
Uk has collected 2 expert reviews for HP LaserJet Enterprise M806dn Printer, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Disclaimer HP LaserJet Enterprise M806dn Printer, Print, Front-facing USB printing; Two-sided printing:
Disclaimer

Technical specification disclaimers