location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1A28A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018914841 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:14:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to email
  • - Print, Copy, Scan, Email
Warranty: One-year warranty, return to HP Authorized Service Provider
Long product name HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email :
The long product name of HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M428dw
More>>>
HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email:
The official description of HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lighten your workload, focus on your business
Winning in business means working smarter. The HP LaserJet Pro MFP M428 is designed to let you focus your time where it’s most effective-growing your business and staying ahead of the competition.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email:
This short summary of the HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Gray, White

Long summary description HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email:
This is an auto-generated long summary of HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray, White

Built to keep you—and your business—moving forward

Scan files directly to Microsoft® SharePoint, email, USB, and network folders.[1]
Help save time by automating all the steps in a complicated workflow and use at a touch of a button.[2]
Print wirelessly even without the network, stay connected with dual band Wi-Fi and Wi-Fi direct.[3][4][5]
Print effortlessly from any device, virtually anywhere, to any HP printer—securely through the cloud.[6]

Best-in-class security- detect and stop attacks[6]

A suite of embedded security features help protect your MFP from being an entry point for attacks.[6]
Help ensure the security of confidential information with optional PIN/Pull printing to retrieve print jobs[8]
Optional HP JetAdvantage Security Manager lets you set configuration
Thwart potential attacks and take immediate action with instant notification of security issues.[8]

Simply designed to uncomplicate your day

Set up this MFP fast, and easily manage device settings to help increase overall printing efficiency.
Tackle tasks quickly and easily—with the simple 2.7" (6.8cm) color touchscreen.
Print Microsoft office formatted files in addition to pdfs right off your USB drive.[8]
Avoid interruptions with an HP LaserJet MFP designed to be streamlined for maximum productivity.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges
Help save paper right out of the box. The duplex print setting is set at default paper savings mode.[9]
Saves up to 22% over prior products.[10]
Help save energy with HP Auto-on/Auto-off technology.[7]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.3 s
N-in-1 print function
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Time to first copy (black, normal)
7.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, USB
Image formats supported
JPG
Document formats supported
PDF
Fax
Faxing *
No
Features
Maximum duty cycle *
80000 pages per month
Duplex functions *
Copy, Print
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5c, PCL 6, PDF, PWG, PostScript 3, URF
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
900 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Heavy paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1200 MHz
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
510 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows 8.1
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Sustainable technologies and materials
Mercury-free
Weight & dimensions
Width
420 mm
Depth
390 mm
Height
323 mm
Weight
12.6 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
490 mm
Package weight
15.5 kg
Packaging content
Cartridge(s) included
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
487.7 kg
Technical details
Number of cartons per pallet layer
6 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-07-29 21:49:30
Uk has collected 1 expert review for HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M428dw, Print, Copy, Scan, Email, Scan to email:
Disclaimer

Technical specification disclaimers