location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure Power L7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052181300 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:40
The date of the most recent change of this product data-sheet in Icecat.
standard (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 430 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS
  • - Active 12 cm 1650
  • - Black
Warranty: 2 years
Long product name be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black :
The long product name of be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pure Power L7 430W, ATX 2.3, fan 120mm
More>>>
be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black:
The official description of be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remarkably Quiet Operation
- Installed high-quality 120mm fan is thermally controlled and optimally governed to strike the best balance between cooling and quiet.
- Custom fan for very quiet functioning with excellent airflow.
- Cooler operating temperatures resulting from high efficiency design allow for quieter cooling than is possible with less energy efficient power supplies.

Engineering
- Full suite of top safety protections defends against over-currents, over- and under-voltages, short circuits, overheating and overloads, thus safeguarding your valuable components.
- Two independent +12V rails improve power signal stability.

Energy Efficiency
- 80PLUS certification and operating efficiency up to 84% means money savings, reduced waste heat, and overall quieter operation.
- Standby drain of less than 0.3 Watts.
- Meets Energy Star 4.0 guidelines.
- Fulfills ErP 2013 guidelines.

Maximum Compatibility and Convenience
- Cable lengths up to 85cm allow for convenient cable routing and connections.
- Cable harness features 8 total connectors.
- Clearly labeled plugs and clever accessories promote simple installation.

Short summary description be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black:
This short summary of the be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! Pure Power L7, 430 W, 100 - 240 V, 480 W, 50 - 60 Hz, 7 - 3.5 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

be quiet! Pure Power L7. Total power: 430 W, AC input voltage: 100 - 240 V, Peak power: 480 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product color: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 140 mm, Depth: 150 mm, Height: 86 mm

Power
Total power *
430 W
Peak power
480 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
7 - 3.5 A
Maximum input current (@110V)
+12V1,+12V2,+3.3V,+5V,+5Vsb,-12V
Power factor
0.99
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
120 W
Combined power (+12V)
360 W
Combined power (+5V)
120 W
Combined power (-12V)
3.6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
24 A
Max output current (+12V)
30 A
Max output current (+12V1)
18 A
Max output current (+12V2)
18 A
Max output current (+5V)
16 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
2.5 A
Efficiency
85%
Power protection features
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
3
PCI Express power connectors (6+2 pin)
1
CPU P4 connector (4-pin)
1
Ports & interfaces
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
80 PLUS certification *
80 PLUS
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.3
Noise level
23 dB
Mean time between failures (MTBF)
100000 h
Certification
CE, CB, TÜV, Nemko (N), Semko (S), Fimko (FI), Demko (D)
Design
Product color
Black
Cooling type
Active
Fan diameter
12 cm
Number of fans
1 fan(s)
Fan speed
1650
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
140 mm
Depth
150 mm
Height
86 mm
Weight
1.38 kg
Packaging data
Package weight
1.93 kg
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Package dimensions (WxDxH)
185 x 145 x 163 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-03-19 16:06:47
Uk has collected 12 expert reviews for be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-22 01:02:45
When you're assembling a basic system with or without an entry-level card you don't need more than 300-450 watts to power it. These PCs also benefit from a good and stable PSU, but there's a lot of junk available in this lower segment. We thought that w...
0%
Brand Image Product code Product Stock Price from
be quiet! Pure Power L7 power supply unit 730 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 730 W 20+4 pin ATX ATX Black
(show image)
BN108 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 630 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 630 W 20+4 pin ATX ATX Black
(show image)
BN107 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 300 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 300 W 20+4 pin ATX ATX Black
(show image)
BN103 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 350 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 350 W 20+4 pin ATX ATX Black
(show image)
BN104 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 530 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 530 W 20+4 pin ATX ATX Black
(show image)
BN106 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power power supply unit 300 W ATX Black be quiet! Pure Power power supply unit 300 W ATX Black
(show image)
BN093 Pure Power 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power power supply unit 350 W ATX Black be quiet! Pure Power power supply unit 350 W ATX Black
(show image)
BN094 Pure Power 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)