Nokia logo

Nokia 6290 Light Blue 5.59 cm (2.2") 115 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38218
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia 6290 Light Blue 5.59 cm (2.2") 115 g:

6290 Light Blue

Short summary description Nokia 6290 Light Blue 5.59 cm (2.2") 115 g:

Nokia 6290 Light Blue, 5.59 cm (2.2"), 240 x 320 pixels, 2 MP, Bluetooth, 950 mAh, Blue

Long summary description Nokia 6290 Light Blue 5.59 cm (2.2") 115 g:

Nokia 6290 Light Blue. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 950 mAh, Standby time (2G): 250 h. Weight: 115 g. Product color: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.