location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP6700D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1441B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999359694
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP6700D Photo Inkjet, 18 ppm, 17 ppm, 9600 x 2400 dpi
More>>>
Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4:
The official description of Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print directly from digital cameras, memory cards or mobile phones without using a PC. The large colour LCD screen makes it easy to view, select and enhance your photos - for superior quality prints.

- Large 8.9cm colour LCD screen, intuitive user interface
- Spectacular photo quality: max. 9600x2400dpi
- Print from memory cards, PictBridge compliant cameras & mobile phones
- Two paper trays, integrated duplex unit, DVD/CD printing
- 6 Single Ink tanks

Large colour LCD screen
Print digital photos without using a PC via the large 8.9cm colour LCD screen. The intuitive user interface makes it extra easy to use. Select photo and printing formats. Detect and automatically correct red-eye and perform numerous image enhancement functions with the suite of software tools - completely PC-free.

Spectacular photo lab print quality
The high 9600x2400dpi print resolution delivers detailed and vibrant photo lab quality output. Superior quality is achieved by Canon's FINE technology with microscopic 1pl ink droplets. The 6-ink system ensures accurate and rich colour reproduction.

Direct PC-less photo printing
Print photos directly from memory cards and PictBridge compatible digital cameras and camcorders - no PC is required. Also print photos directly from mobile phones via the IrDA interface or an optional Bluetooth® Unit.

Advanced media handling
Go further with advanced features such as direct DVD/CD printing, automatic double-sided printing and two paper trays with front or top paper feeding as standard. Attractive and functional, this home photo lab fits in easily anywhere.

Economical Single Ink system
All six ink tanks can be replaced separately, minimising ink wastage. Built-in smart LED lights flash to alert you when a colour is running low, without the need to check first on your PC.

Fast borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 47 seconds in Standard mode. Enjoy fast borderless photo printing on a range of sizes right up to A4.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Complete compatibility
The PIXMA iP6700D is Windows and Mac OS X compatible and has a USB2.0 Hi-Speed interface to speed up image transfer to your PC.

Short summary description Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA IP6700D, Color, 9600 x 2400 DPI, 6, A4, 6.5 ppm, Duplex printing

Long summary description Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA IP6700D inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA IP6700D. Color, Number of print cartridges: 6. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.5 ppm. Duplex printing. Display: LCD

Features
Duplex printing *
Yes
Color *
Yes
Number of print cartridges *
6
Printing
Resolution color
9600 x 2400 DPI
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (color, normal quality, A4/US Letter)
4.9 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed
Wireless option type
BU-20
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Performance
Compatible memory cards
Microdrive
Sound power level (printing)
35 dB
Design
Market positioning *
Home & office
Design
Display
LCD
Display diagonal
8.89 cm (3.5")
Display resolution
76800
Power
Power consumption (printing) *
17 W
Power consumption (standby)
2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP SP1,SP2 / Windows 2000 Professional SP2, SP3, SP4 / Windows Millennium Edition / Windows 98, 98 Second Edition Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II/PowerPC G3
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Minimum system requirements
800x600, CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
429 mm
Depth
304 mm
Height
183 mm
Weight
7.5 kg
Packaging data
Bundled software
Windows: Easy-PhotoPrint, Easy-WebPrint, CD-LabelPrint, PhotoRecord Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
429 x 304 x 183 mm
Infrared data port
Yes
Print technology
Inkjet
Interface
USB 2.0 Hi-Speed, IrDA 1.2
Media types supported
PR-101, FA-PR1, PP-101, PP-101D, SG-101/SG-201, GP-401, GP-501, MP-101, HR-101N, TR-301, PS-101, SW-201
Power requirements
AC 220-240V, 50/60Hz
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:02:27
Uk has collected 20 expert reviews for Canon PIXMA IP6700D inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 23:02:27
The Canon Pixma iP6700D is an affordable photo inkjet printer thats capable of printing superior-quality photos comparable to those developed in a photo lab. In addition to producing photos with great shadow detail and accurate colors, the Canon Pi...
Bottom line The Canon Pixma iP6700D printed some of the best photos weve seen out of all the midrange inkjet printers weve tested. This printers flexibility, ease of use, affordability and excellent photo-print quality make it a no-brainer purchase for photogr...
80%
gadgetspeak.com
Updated:
2011-09-25 23:02:27
After looking at a range of 15x10cm printers it’s nice to be back to an A4 offering that is quick, produces excellent output and can also print direct onto CD’s, alas it refuses to make the tea.
92%
pcadvisor.co.uk
Updated:
2011-09-25 23:02:27
The Pixma iP6600D proved a strong seller for Canon. Now comes its successor, the Pixma iP6700D. This printers stunning 3.5in colour pop-up display makes light work of menu navigation, image previews and basic photo touch-ups without the need for a...
Bottom line The iP6700D is a good six-ink photo printer with a nice LCD and PC-less printing options. However, its not the fastest, and iP6600D owners wont need to upgrade unless the improved paper support or Canon-to-Canon feature is on their wish list. Danny...
70%
photo-i.co.uk
Updated:
2011-09-25 23:02:27
Canon PIXMA iP6700D printer review Its been some time since I last reviewed a Canon printer, so now I am going to put things straight and take an in-depth look at Canons stylish six ink dye based printer the PIXMA iP6700D. There is an excellent...
Good Excellent photographic print quality, Packed with features for the digital photographer, Direct Printing from cards and camera, Separate ink tanks, Price...
Bad Monochrome (B/W) still has slight cast, Slow printing of contact prints...
Bottom line There is no denying that Canon have produced yet another excellent printer. The PIXMA iP6700D delivered super prints time after time during the whole of this test, I would even go as far as to say that the results from this printer are every bit as go...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:19:28
Canons new PIXMA iP6700D photo printer is the successor to the companys iP6600D, one of the best products of 2006. The $349 iP6700D is first and foremost a photo printer. In our tests, it produced high-quality prints on photo paper; images were vibra...
Good PC-less printing very good.
Bad Skin tones a bit bronzed, not so good for printing text. The Final Word The iP6700D is a good six-ink photo printer with a nice LCD and PC-less printing options. However, iP6600D owners dont need up upgrade unless the improved paper support or Canon-t...
Bottom line The iP6700D is a good six-ink photo printer with a nice LCD and PC-less printing options. However, iP6600D owners dont need up upgrade unless the improved paper support or Canon-to-Canon feature is on their wish list.
80%
dpexpert.com.au
Updated:
2011-11-04 07:19:29
The Canon Pixma iP6700D is a 6 colour photo printer that appears to be aimed at the digital camera user who would rather not be fussed with a computer and image editing software. The printer has the standard USB interconnect with a computer but it als...
Good The quality of reproduction from the Canon Pixma iP6700D is stunning. We tried just about every printing medium including photo stickers, double-sided album paper, T shirt transfers, CD labels and good old plain paper and the results were consistently...
Bad We enjoy showing off the infra red connection to sceptical pals -- take a photo with the mobile phone, point it at the printer, press the send button and… Wait! 3 minutes and 40 seconds to turn out a single 10 by 15cm print. Boy, that is slow.
Bottom line The Canon Pixma iP6700D is one of those devices that has you wondering how it is possible to get so much for so little. $350 (and advertised for $300 in Livewire) buys a printer that consistently turns out prints comparable in quality with good silver...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)