location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXK72T/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190199523111 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 10th-generation processors with up to 80 percent faster graphics performance
  • - Up to 32GB of memory for running multiple pro apps
  • - Stunning Retina display with True Tone technology
  • - Magic Keyboard, Touch Bar, and Touch ID for a new level of productivity
Long product name Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver :
The long product name of Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro, 13.3" Retina, 2560x1600, IPS, 1.4GHz quad-core Intel Core i5, 512GB SSD, 8GB 2133MHz LPDDR3, Intel Iris Plus Graphics 645, 2x Thunderbolt 3, 802.11ac, Bluetooth 5.0, Touch Bar, macOS
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver:
This short summary of the Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i5, 1.4 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 512 GB

Long summary description Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Catalina Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics 645. Operating system installed: macOS Catalina. Product color: Silver. Weight: 1.4 kg

More power at its cores.
More power at its cores.

With up to a 10th-generation quad-core Intel Core i7 processor, the 13-inch MacBook Pro is ready to take on even the toughest tasks. So when you’re powering through pro‑level processing jobs like compiling code, layering multiple tracks in a music composition, or encoding video, you’ll get everything done faster. And for the first time, you can configure 32GB of memory on a 13-inch MacBook Pro — for up to 50 percent faster performance when you’re applying edits to gigapixel images in Photoshop,2 the capacity to load more virtual instruments, and incredible fluidity when you’re running multiple virtual machines.

Eye-opening graphics performance.
Eye-opening graphics performance.

The available 10th-generation Intel processor with powerful new Iris Plus graphics delivers up to 80 percent faster graphics performance than the previous generation.1 That means effortless video editing, faster 3D rendering, and smoother gaming.

Make quicker work of everything.

The 13-inch MacBook Pro includes a solid-state drive that’s blazing fast, with sequential read speeds up to 3.0GB/s. The standard configurations have twice the capacity of the previous generation (256GB, 512GB, or 1TB), and with up to 4TB of storage, you can take all your photos and videos with you no matter where you go. And with the Apple T2 Security Chip, everything is automatically encrypted on the fly.

A powerful arrangement.
A powerful arrangement.

The 13-inch MacBook Pro is designed to let you do everything faster and more efficiently. The new Magic Keyboard features a refined scissor mechanism with 1 mm of travel, delivering the best typing experience ever on a Mac notebook. A dedicated Escape key allows quick switching between modes and views. The inverted-T arrow keys help you fly through lines of code, spreadsheets, or game environments. The Touch Bar puts powerful shortcuts front and center, and Touch ID provides fast authentication.

The next generation of security.
The next generation of security.

Every MacBook Pro is equipped with the Apple T2 Security Chip — our second‑generation custom Mac silicon designed to make everything you do even more secure. It includes a Secure Enclave coprocessor that provides the foundation for secure boot and encrypted storage capabilities. It also consolidates many discrete controllers, including the system management controller, audio controller, and SSD controller, into one. And the Apple T2 Security Chip brings a familiar voice to MacBook Pro — Hey Siri is always ready to open apps, find documents, play music, or answer your questions.

Easy on the eyes. Music to your ears.
Easy on the eyes. Music to your ears.

The Retina display features bright LED backlighting and delivers deep blacks and bright whites. It supports P3 wide color for even more vibrant greens and reds than with sRGB. And every MacBook Pro features True Tone technology. The white balance automatically adjusts to match the color temperature of the light around you — for a more natural viewing experience. MacBook Pro has a dynamic soundstage that feels and sounds much wider than its physical dimensions imply. Movies are more immersive. Music more room-filling. And three built-in mics form directional beams that capture your voice more clearly for FaceTime calls and talking to Siri.

The most powerful and versatile port ever.
The most powerful and versatile port ever.

Thunderbolt 3 combines ultra‑high bandwidth with the ultra‑versatility of the USB‑C industry standard to create one revved‑up universal port. It integrates data transfer, charging, and video output in a single connector, delivering up to 40Gb/s of throughput for twice the bandwidth of Thunderbolt 2. MacBook Pro is available with up to four ports, so you can do all of that from either side. Existing devices are easily connected with a cable or adapter. And Thunderbolt 3 is reversible, so no matter how you plug in, it’s always right side up.

Extend your desktop. With iPad.
Extend your desktop. With iPad.

Sidecar lets you extend your workspace by using your iPad as a second Mac display.12 Work in one app while you reference another or view your artwork on your MacBook Pro while you use tools and palettes on your iPad. You can also mirror the screens so they both display the same content, making it perfect for sharing exactly what you see with others.

Express your creativity. With Apple Pencil.

Bring the ease and precision of Apple Pencil to your favorite creative Mac apps with Sidecar.13 Use Apple Pencil to design in Illustrator, edit photos in Affinity Photo, or create 3D models in ZBrush. The handy sidebar puts essential Command, Control, and Shift keys right at your fingertips.

All together now.
All together now.

Copy a note on your iPhone and paste it on your Mac. Create a storyboard on your Mac and take it with you on your iPhone. Start an Apple Arcade game on either device and finish it on the other. Your Mac works with your iPhone in ways no other computer can.