location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-992F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H988040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680781
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11H988040 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD bright and vivid wireless display: 3LCD technology and equally high White and Colour Light Output
  • - Minimal maintenance: Years of uninterrupted use before maintenance is required
  • - Steam and share connectivity: Built-in wireless connectivity and Screen Mirroring
  • - Smart cost savings: Lamp life up to 17,000 hours in Eco mode
  • - Collaborative features: iProjection App1, split-screen function, moderator function
Warranty: 60 months Carry-in, Lamp: 60 months or 1,000 h
Long product name Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White :
The long product name of Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 4000 lm, Full HD 1080p, 1920 x 1080, 16:9, 16.000 : 1
More>>>
Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White:
The official description of Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EB-992F
Maximise your presentations with this bright Full HD projector that's capable of producing a large and scalable screen size. The long-lasting lamp provides years of lessons before a replacement lamp is required or the air filter needs attention. It's easy to set up and offers a range of connectivity solutions, so you can quickly access content from multiple devices.

Excellent visibility for every presenter
With this Full HD projector content will be bright, vivid and clear ensuring that everyone can engage with the lesson. Providing excellent visibility, this projector is scalable up to 300 inches and is bright even in high ambient lighting conditions. It’s all thanks to the high 4,000-lumen output and 16,000:1 contrast ratio.

Easy set up
Every working environment is different so you need a projector that is simple to set up and position. With our wide 1.6x optical zoom and vertical/horizontal keystone correction, it's easy to get up and running quickly.

Minimal maintenance
When resources are limited, our reliable projectors and long-lasting lamps (17,000 hours in Eco mode) help to eliminate downtime and unnecessary service costs. Imagine what you could achieve with minimal interruptions - our projectors provide years of use before a replacement lamp is required.

Utilise multiple devices
Capture your audiences' attention and nurture a collaborative environment with hassle-free connectivity solutions. With the iProjection App1, it’s easy to display content from PCs and smart devices. The split-screen function can be utilised to show content from multiple devices simultaneously, while the moderator function lets you review content before it is displayed. This projector has a built-in 16W speaker to allow audio content to be heard clearly, without the need for additional external speakers.

Short summary description Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-992F, 4000 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson EB-992F data projector Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson EB-992F. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6500 h, Service life of light source (economic mode): 17000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Video processing: 10 bit, Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.76 - 2.86 m
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:9
Number of colors
1.07 billion colors
Projector brightness (economic mode)
2400 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.55 cm (0.61")
White light output
4000 ANSI lumens
Color light output
4000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
6500 h
Service life of light source (economic mode)
17000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.32 - 2.14:1
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Video color modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Features
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Standard throw projector
Product color *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4, Extron
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
309 mm
Depth
282 mm
Height
90 mm
Weight *
3.1 kg
Package width
385 mm
Package depth
390 mm
Package height
170 mm
Package weight
4.59 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, HDMI
Manual
Yes
Warranty card
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Multi PC Projection, Epson Projektor Management
Technical details
USB display function
3 in 1: Image / Mouse / Sound
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
72 pc(s)
Quantity per pallet (UK)
72 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
PJLink
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 6 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)