location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YOGA Book
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA0V0024PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190151293359 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 10:09:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom x5-Z8550 (4C/4T, 1.44/2.4GHz, 2MB)
  • - 4GB
  • - 64GB eMMC
  • - Intel HD Graphics 400
  • - Android Marshmallow
Warranty: 2-year, Courier / Depot
Long product name Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray :
The long product name of Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8550 (4C/4T, 1.44/2.4GHz, 2MB), 4GB, 64GB eMMC, 10.1" FHD (1920x1200) IPS 400nits, Intel HD Graphics 400, 11a/b/g/n/ac 1x1 + BT4.0, Front 2.0MP / Rear 8.0MP, Android Marshmallow
More>>>
Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray:
The official description of Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate on-the-go productivity tablet
Mobile productivity enters a new era with  Yoga Book with Windows, a 2-in-1 tablet like none you’ve seen before. Annotate better with Real Pen. Type better with the Halo keyboard. With this Windows 2-in-1, different works better. Yoga Book is also available with Android. Learn more >

Short summary description Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray:
This short summary of the Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo YOGA Book, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 64 GB

Long summary description Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray:
This is an auto-generated long summary of Lenovo YOGA Book Intel Atom® x5-Z8550 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Android 6.0.1 Gray based on the first three specs of the first five spec groups.

Lenovo YOGA Book. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8550, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Android 6.0.1. Product color: Gray

Different does notes better with Real Pen
Different does notes better with Real Pen

Ever misplace an important note after a meeting? Yoga Book has you covered. While you use Real Pen to write in ink on paper, Yoga Book seamlessly digitizes your notes. Now you’ll never lose track of your ideas and inspirations. There’s never been anything like the Yoga Book before.” – The Verge, 2016.

Different works better with the Halo keyboard
Different works better with the Halo keyboard

When you want to get serious work done, just open the Yoga Book and type away with the easy-to-use Halo keyboard. Like magic, it only shows up when you need it. Haptic feedback makes the typing experience feel natural, while auto-complete, auto-correct, and shortcuts keep you productive. Bring your keyboard anywhere without feeling the weight.

Different draws better on the Create Pad
Different draws better on the Create Pad

Yoga Book’s Create Pad lets you watch your creations come alive as you draw – unlike most tablets, where your hand often blocks the display. Combine that with Real Pen, with its 2048 levels of pressure sensitivity, and you’re covered whenever artistic inspiration strikes.

Unleash your imagination – anywhere
Unleash your imagination – anywhere

Only 0.16” (4.05 mm) thick when opened – that’s thinner than a pencil. Weighing in at just 1.5 lbs (690 g). Up to 13 hours of battery life on a single charge. The Yoga Book allows you to tap into your creativity wherever you are.And thanks to the its stylish design, premium materials, and color options – Pearl White, Ruby Red, and Carbon Black – you can expect to turn heads when you do it.

The power of Windows
The power of Windows

Tablet productivity soars when you’re working in the familiar Windows environment. Get things done quickly and efficiently on mobile versions of apps like Work, Excel, and PowerPoint. Yoga Book is also available with Android. Learn more here.

A use-mode for every occasion
A use-mode for every occasion

With a hinge that opens 360 degrees, the Yoga Book can be used in 4 modes that adapt to your activities. Take notes and draw in Create Mode, enjoy an amazing tablet experience in Browse Mode, binge on your favorite show in Watch Mode, or get things done laptop-style in Type Mode.

Yep. It’s also a mobile cinema
Yep. It’s also a mobile cinema

Not only is the Yoga book great for creativity, it's also great for enjoying media. A vibrant 10.1” Full-HD display & Dolby Audio Premium-enhanced speakers give you an immersive, cinematic sound—putting you at the center of the action.Relax and enjoy binge-watching.

Speed through your day with lightning-fast processing
Speed through your day with lightning-fast processing

Intel® Atom™ gives you advanced processing capabilities packed onto an ultrathin, lightweight, energy-efficient chip — perfect for keeping mobile devices going as long as you do.

What's in the Box?
What's in the Box?

- 1 Yoga Book - 1 Real Pen - 1 Book Pad - Ink cartridge refills (3x) - Charger - USB Cable

Design
Color name
Gunmetal Grey
Product type *
Hybrid (2-in-1)
Product color *
Gray
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
400 cd/m²
Dual-screen
No
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8550
Processor cores
4
Processor threads
4
Processor boost frequency
2.4 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
L3
Processor socket
BGA 1380
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
2
PCI Express slots version
2.0
PCI Express configurations
2x1, 1x2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
Flash
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
600 MHz
On-board graphics card dynamic frequency (max)
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
8 MP
Rear camera
Yes
Rear camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Performance
Motherboard chipset
Intel SoC
GPS (satellite)
Yes
Keyboard
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Android 6.0.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel HD Graphics
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR2KH
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93360
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
8500 mAh
Battery life (max)
13 h
Security
Fingerprint reader
No
Weight & dimensions
Width
256.6 mm
Depth
170.8 mm
Height
9.6 mm
Weight *
690 g