location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40AS0090TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40AS0090TW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193124916460 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 12:52:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One Connection, no limitations: Think of all the time you'd save if you could connect all your peripherals at once, transfer USB data at lightning - fast 10Gbps speeds, and have access to a stable, stress - free wired network connection
  • - Jaw-dropping 4K or multiple displays *: the days of being limited by your notebook's capabilities are over. Now you can experience vivide 4K on a single screen or take multitasking to the next level with Multi displays
  • - Ready for your command: Ideal for being the centrerpiece of your workspace. Completely control your ThinkPad systems with PXE Boot, System Wake-on-LAN. It also supports passing ThinkPad MAC address through the dock
  • - Dock has the ability to support DisplayPort 1.4 and HDMI 2.0 for max 1 x 4K@60Hz, but the real video output would depend on the system's output
Warranty: 3 Years
Long product name Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad USB-C Dock Gen 2, Taiwan
More>>>
Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad USB-C Dock Gen 2 (40AS), next generation of USB-C one-cable universal docking solutions. Supports vivid 4K displays or multiple 1080p screens, charge your notebook, connect legacy USB peripherals, wired networks and rapidly charge your mobile devices.

Short summary description Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40AS0090TW, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, 10 Gbit/s

Long summary description Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Lenovo 40AS0090TW laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Lenovo 40AS0090TW. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 10 Gbit/s, HD type: 4K Ultra HD. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 7

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Headphone connectivity
3.5 mm
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Data transfer rate
10 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
3
Cable lock slot
Yes
Product color *
Black
Plug and Play
Yes
Brand compatibility
Lenovo
Performance
Compatibility
ThinkPad T490 (20N2, 20N3, 20Q9, 20QH), ThinkPad T590 (20N4, 20N5), ThinkPad X280 (20KE,20KF), ThinkPad T480 (20L5,20L6), ThinkPad X1 Carbon 6th (20KH, 20KG), ThinkPad X270 (20HM, 20HN, 20K5, 20K6), ThinkPad T480s (20L7,20L8)
Certification
FCC/ICES, CE, KCC, RCM, BSMI, VCCI, CB, cULus, EAC, TUV- Mark, Serbia Kvalitet, LoA, Israel SII, Ukraine DoC, NOM
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
90 W
Software
Windows operating systems supported
Windows 10, Windows 7
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
171 mm
Depth
80 mm
Height
30.8 mm
Weight
325 g
Packaging data
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
158 mm
Package height
75 mm
Package weight
960 g
Packaging content
Cables included
AC, USB Type-C
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 1 distributor(s)