location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U336-SMF-1G-LC USB 3.0 Singlemode Fiber Optic Transceiver Ethernet Adapter, 10/100/1000 Mbps, 1310nm, 5km, LC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U336-SMF-1G-LC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225986 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects you to a wired Gigabit Ethernet network when Wi-Fi is weak or unavailable
  • - Provides 1 Gbps throughput up to 5 kilometers (3.1 miles) via singlemode fiber cabling
  • - Supports USB 3.0 speeds up to 5 Gbps to ensure efficient data transfers
  • - Hot-swappable interface lets you install and uninstall without shutting down computer
  • - USB 3.0 Fiber Transceiver Ethernet adapter powered via USB, so no external power supply is required
  • - Works with most laptops and PC running Windows and Microsoft Servers.
Warranty: 3-year limited
Long product name Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s :
The long product name of Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Singlemode Fiber Optic Transceiver Ethernet Adapter, 10/100/1000 Mbps, 1310nm, 5km, LC
More>>>
Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s:
The official description of Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects Your USB Device to a Wired Ethernet Network without an Internet Card Installed
This USB to LC fiber optic Ethernet adapter allows you to instantly connect your computer, laptop, tablet or other USB-compatible device to a wired 10/100/1000 Mbps fiber optic network, even if your device has no NIC (Network Interface Controller) installed. The adapter offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. It transmits data up to 5 kilometers (3.1 miles) from your fiber network using a wavelength of 1310nm.

Hot-Swappable for Installation Without Network Interruption
This USB 3.0 LC Fiber Transceiver Ethernet adapter is fully hot-swappable, so you can install it without a potentially costly network shutdown or device reboot. Just connect the built-in USB cable to your device’s USB port (which also powers the adapter), and connect the LC duplex port to a high-speed network switch, router or hub using existing or newly run singlemode fiber cable (such as N370-Series, sold separately).

Delivers Full Gigabit Ethernet Performance with Audio and Video Streaming
The compact USB to Ethernet adapter supports full 1 Gbps network speeds and USB 3.0 speeds, allowing you to transfer data efficiently and stream audio and video. The direct fiber connection minimizes the risk of data leaks and electromagnetic interference (EMI). A blue LED indicates successful Ethernet connection and data transfer. The adapter works with Windows and Microsoft Server operating systems.

Short summary description Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s:
This short summary of the Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U336-SMF-1G-LC, Wired, USB, Fiber, 1000 Mbit/s, White

Long summary description Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s:
This is an auto-generated long summary of Tripp Lite U336-SMF-1G-LC network card Fiber 1000 Mbit/s based on the first three specs of the first five spec groups.

Tripp Lite U336-SMF-1G-LC. Connectivity technology: Wired, Host interface: USB, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product color: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
LC
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
1000 Mbit/s
Maximum operating distance
5000 m
Design
Component for *
PC/Laptop
Product color
White
Internal *
No
LED indicators
Yes
Country of origin
China
Certification
CE, FCC, REACH
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
50 g
Packaging data
Package width
111 mm
Package depth
39.1 mm
Package height
157 mm
Package weight
130 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332225983
Harmonized System (HS) code
85176990
Master (outer) case width
172 mm
Master (outer) case length
245.1 mm
Master (outer) case height
220 mm
Master (outer) case weight
1.33 kg
Quantity per master (outer) case
10 pc(s)
Other features
Housing material
ABS, Polyvinyl chloride (PVC)
Maximum operating temperature
55 °C
Quick start guide
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)