ICY BOX logo

ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66330
Info modified on:
09 Oct 2023, 14:40:02
Bullet Points ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
  • - Aluminium case with an integrated
  • - USB 3.0 cable to connect to your PC
  • - Provides 4x USB 3.0 Type-A ports up to 5 Gbit/s
  • - With 5 V DC Jack for optional power supply
  • - Plug & Play and Hot Swap
  • - Downwards compatible to USB 2.0, 1.1
Long product name ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

4 port USB 3.0 Hub in an elegant aluminum enclosure, Black

ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

Fast and uncomplicated USB hub
USB 3.0 is the standard of the future, with up to 5 GBit / second. Which is many times faster than the speed of USB 2.0. This little hub provide the ability to split this fast standard in four.

USB 3.0 is downwards compatible so even the older USB 2.0 devices can be used (in the respective speed). So when the ports are all used or hard to access, the ICY BOX IB-AC6104-B is an ideal helper.

No free slots left?
A lot of times, the cheaper mainboards have only a few USB 3.0 ports available. This compact hub provides a quick help. All you have to do is sacrifice one free USB 3.0 on the PC and automatically, four ports are available! problem solved.

Data racer
The USB 3.0 standard is one of the fastest possibilities to transfer data from point A to point B. With the ability to read and write data at 5 Gbit/s, transferring data is about ten times faster than with the old USB 2.0 standard.

Looking good ain't enough
But it sure helps! That is why this hub is made of high quality aluminium. It is light and makes sure the heat is passively dissipated to the outside of the device. Additionally, thanks to the integrated USB 3.0 cable, searching for a cable is a thing of the past.

Short summary description ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

ICY BOX IB-AC6104-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminum, China

Long summary description ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:

ICY BOX IB-AC6104-B. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, Housing material: Aluminum. Input voltage: 5 V. Weight: 74 g. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 100 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.