location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-1630 Power PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B239401PP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946671727
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smallest footprint in its class1: Making it easy to position in both front or back-office environments.
  • - Scan a wide range of documents: Including books, bound documents, passports and delicate items
  • - Intelligent colour and image adjustments: Auto crop, skew correction, blank page and background removal
  • - One of the fastest in its class: 25ppm scan speed
  • - USB 3.0 connectivity: No slow down, even when scanning at 300dpi high resolution
Long product name Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White :
The long product name of Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce DS-1630 Power PDF
More>>>
Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White:
The official description of Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent features
Smart colour and image adjustments, including auto crop, skew correction, blank page and background removal, with Epson's Image Processing Technology. With long document mode it's possible scan over three metres (3048mm) of paper single sided.

Boost your office efficiency
One of the fastest scanners in its class with a 25ppm scan speed. USB 3.0 connectivity means there is no slow down, even when scanning at 300dpi high resolution. Scan both sides of a page with double-sided scanning capability for greater convenience. Create up to 30 jobs with the optional network panel and scan directly to server locations, cloud services and Microsoft SharePoint. Included Epson software enables dual image output; scan once and send to two different destinations. The DS-1630 also encourages easy, one-touch scanning to folders, email, online storage accounts2 and more.

Short summary description Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White:
This short summary of the Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-1630, 210 x 3048 mm, 1200 x 1200 DPI, 50 ppm, ADF scanner, White, 1500 pages

Long summary description Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White:
This is an auto-generated long summary of Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White based on the first three specs of the first five spec groups.

Epson WorkForce DS-1630. Maximum scan size: 210 x 3048 mm, Optical scanning resolution: 1200 x 1200 DPI, ADF scan speed (b/w, A4): 50 ppm. Scanner type: ADF scanner, Product color: White. Daily duty cycle (max): 1500 pages. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper. USB version: 3.2 Gen 1 (3.1 Gen 1), Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)

Scanning
Maximum scan size *
210 x 3048 mm
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
50 ppm
Design
Scanner type *
ADF scanner
Product color *
White
Built-in display *
No
Performance
Daily duty cycle (max) *
1500 pages
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
405 mm
Package depth
520 mm
Package height
195 mm
Package weight
4.83 g
Weight & dimensions
Width
451 mm
Depth
315 mm
Height
120 mm
Weight
3.7 kg
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:28:34
Uk has collected 1 expert review for Epson WorkForce DS-1630 Power PDF and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
France 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 3 distributor(s)
Disclaimer Epson WorkForce DS-1630 ADF scanner 1200 x 1200 DPI A4 White:
Disclaimer

(1) Based on data from the websites and brochures of the top five best-selling competitive scanner models in EMEA for the full year 2015 according to InfoSource Document Management Scanner Sales Full Year 2015.
2. With Epson Document Capture software installed in compatible Windows or Mac environments.