Tripp Lite logo

Tripp Lite U444-003-DP-BE USB graphics adapter 3840 x 2160 pixels Black

Data-sheet quality:
created/standardized by Icecat
Product views:
125606
Info modified on:
10 Aug 2024, 11:41:42
Bullet Points Tripp Lite U444-003-DP-BE USB graphics adapter 3840 x 2160 pixels Black:
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Locking DisplayPort connector prevents cable from coming loose accidentally
  • - Dual male plugs connect directly to devices—no other adapter or cable is needed
Warranty:
3-year limited
Long product name Tripp Lite U444-003-DP-BE USB graphics adapter 3840 x 2160 pixels Black:

USB-C to DisplayPort Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m)

Tripp Lite U444-003-DP-BE USB graphics adapter 3840 x 2160 pixels Black:

USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 Port
This USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching 4K movies on a larger screen. No other adapter or cable is needed to complete your 4K connection.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a DP monitor, television or projector without installing special software drivers.

Enjoy the Clarity of 4K Video with Audio and 4:4:4 Color
This 4K DisplayPort cable supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. The cable is backward compatible with non-4K displays, so you can use a 1080p monitor if one is available.

Locking DP Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean costly and time-consuming signal loss. The locking DisplayPort connector helps you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to DisplayPort cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the DP plug to your display. The three-foot USB 3.1 Gen 1 cable is backward compatible with previous USB and DisplayPort generations, so you can use it with legacy equipment.

Short summary description Tripp Lite U444-003-DP-BE USB graphics adapter 3840 x 2160 pixels Black:

Tripp Lite U444-003-DP-BE, 3840 x 2160 pixels

Long summary description Tripp Lite U444-003-DP-BE USB graphics adapter 3840 x 2160 pixels Black:

Tripp Lite U444-003-DP-BE. Maximum resolution: 3840 x 2160 pixels, Certification: CE, FCC, REACH. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC). Weight: 70 g. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.