HPE logo

HPE 1GB DDR 266MHz memory module 1 x 1 GB ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37333
Info modified on:
06 Nov 2020, 09:47:40
Long product name HPE 1GB DDR 266MHz memory module 1 x 1 GB ECC:

1GB, DDR, 266MHz, 184-pin DIMM, ECC, Registered

Short summary description HPE 1GB DDR 266MHz memory module 1 x 1 GB ECC:

HPE 1GB DDR 266MHz, 1 GB, 1 x 1 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description HPE 1GB DDR 266MHz memory module 1 x 1 GB ECC:

HPE 1GB DDR 266MHz. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.