Pelikan logo

Pelikan Photo Paper Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6451
Info modified on:
04 Apr 2019, 07:19:29
Warranty:
Pelikan offers 3 years warranty on all printer supplies and takes over the warranty on the printer if a Pelikan cartridge is inside.
Long product name Pelikan Photo Paper Premium:

- German/English/French/Dutch Version

Short summary description Pelikan Photo Paper Premium:

Pelikan Photo Paper Premium, 180 g/m², Box, 20 sheets, 210 x 297 mm, Non blister

Long summary description Pelikan Photo Paper Premium:

Pelikan Photo Paper Premium. Media weight: 180 g/m². Package type: Box. Media sheets per package: 20 sheets, Paper dimensions: 210 x 297 mm, Version: Non blister

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.