location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MFP Analog Fax Accessory 701

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP Analog Fax Accessory 701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5UT59A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808983924 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:11:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP MFP Analog Fax Accessory 701
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fax kit
  • - Device compatibility: Multifunctional
  • - Brand compatibility: HP
  • - Blue
  • - Country of origin: China
  • - Quantity per pack: 1
Warranty: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific during warranty;
Long product name HP MFP Analog Fax Accessory 701 :
The long product name of HP MFP Analog Fax Accessory 701. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFP Analog Fax Accessory 701
More>>>
HP MFP Analog Fax Accessory 701:
The official description of HP MFP Analog Fax Accessory 701 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP MFP Analog Fax Accessory 701:
This short summary of the HP MFP Analog Fax Accessory 701 data-sheet is auto-generated and uses the product title and the first six key specs.

HP MFP Analog Fax Accessory 701, Fax kit, Blue, 1 pc(s)

Long summary description HP MFP Analog Fax Accessory 701:
This is an auto-generated long summary of HP MFP Analog Fax Accessory 701 based on the first three specs of the first five spec groups.

HP MFP Analog Fax Accessory 701. Type: Fax kit, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: T3U55A, J7Z09A, J7Z10A, J7Z08A, Z5G76A, J7Z14A, Z5G78A, J7Z05A, 2CF58A, 2CF60A, 2CF59A, Z5G79A,..., Product color: Blue. Quantity per pack: 1 pc(s)

Features
Type *
Fax kit
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
T3U55A, J7Z09A, J7Z10A, J7Z08A, Z5G76A, J7Z14A, Z5G78A, J7Z05A, 2CF58A, 2CF60A, 2CF59A, Z5G79A, 2LF96A, 2CF56A, 2CF57A, J7Z03A, Z5G77A, J7Z07A, J7Z13A, X3A79A, X3A82A, X3A68A, X3A71A, X3A74A, X3A69A, X3A72A, X3A75A, Z8Z18A, Z8Z20A, Z8Z22A, Z8Z19A, Z8Z21A, Z8Z23A, X3A69A, X3A72A, X3A75A, X3A68A, X3A71A, X3A74A, X3A77A, X3A80A, X3A83A, X3A78A, X3A81A, X3A84A, Z8Z01A, Z8Z03A, Z8Z05A, Z8Z00A, Z8Z02A, Z8Z04A, X3A64A, X3A61A, X3A80A, X3A83A, X3A78A, X3A81A, X3A84A, X3A76A, X3A73A, X3A86A, X3A89A, X3A92A, X3A87A, X3A90A, X3A93A, Z8Z13A, Z8Z15A, Z8Z17A, Z8Z12A, Z8Z14A, Z8Z16A, X3A86A, X3A89A, X3A92A, X3A87A, X3A90A, X3A93A, X3A59A, X3A62A, X3A65A, X3A60A, X3A63A, X3A66A, Z8Z09A, Z8Z06A, Z8Z08A, Z8Z10A, Z8Z07A, Z8Z11A, X3A70A, X3A67A, X3A60A, X3A63A, X3A66A, X3A62A, X3A59A, X3A65A, 5CM76A, 5CM75A, 5CM77A, 5RC91A, 5RC92A, 5CM78A, 5CM79A, 5FM89A, 5FM90A, 5CM59A, 5CM58A, 5CM60A, 5CM61A, 5FM76A, 5FM77A, 5FM78A, 5RC83A, 5RC84A, 5RC85A, 5CM69A, 5CM70A, 5RC89A, 5RC90A, 5CM71A, 5CM68A, 5CM72A, 5FM85A, 5FM86A, 5CM64A, 5CM63A, 5CM65A, 5CM66A, 5FM80A, 5FM81A, 5FM82A, 5RC88A, 5RC86A, 5RC87A, 5RC88A, J8J63A, J8J64A, 3GY14A, J8J70A, 3GY16A, 3GY17A, 3GY15A, 3GY18A, 4PZ43A, 4PZ44A, 4PZ45A, 4PZ46A, Y3Z60A, Y3Z61A, Y3Z65A, Y3Z64A, Y3Z62A, Y3Z66A, Y3Z63A, Y3Z68A, 1PV64A, 1PS55A, 1PS54A, J8A10A, 3GY31A, 3GY32A
Product color
Blue
Features
Country of origin
China
Certification
ITU-T G3, Super G3
HP segment
Business, Enterprise
Weight & dimensions
Width
121 mm
Depth
41.4 mm
Height
16.5 mm
Weight
26.6 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
295 mm
Package depth
204 mm
Package height
114 mm
Package weight
410 g
Technical details
Pallet weight (imperial)
91.8 kg (202.4 lbs)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 1191.3 mm (47.2 x 39.4 x 46.9")
Pallet dimensions (W x D x H)
1200 x 1000 x 1192 mm
Logistics data
Quantity per pallet
180 pc(s)
Number of cartons per pallet layer
20 pc(s)
Number of layers per pallet
9 pc(s)
Pallet weight
91.8 g
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP MFP Analog Fax Accessory 701:
Disclaimer

Technical specification disclaimers