location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18in Right Angle Latching SATA Serial ATA Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSATA18RA2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818902 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red :
The long product name of StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 18in Right Angle Latching SATA Serial ATA Cable
More>>>
StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red:
The official description of StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A space-saving, latching right angle SATA hard drive cable, for installations in tight spaces.

The LSATA18RA2 Right Angle (90-degree) SATA Cable enables you to plug in your SATA hard drive in hard to reach areas or tight spaces, using right-angled SATA connectors to reduce the amount of space required at the connection point and supports full SATA 3.0 bandwidth of up to 6Gbps when used with SATA 3.0 compliant drives.

The latching connectors lock when connected to a supporting (latchable) SATA port, ensuring a snug, and secured data connection every time to prevent accidental disconnects.

Featuring a low profile, yet durable construction, the flexible design improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance and reliability this 18" SATA cable is backed by our lifetime warranty.

The StarTech.com Advantage

- Right-angled latching SATA connectors easily fit into hard to reach areas and tight spaces, providing flexibility to position your SATA drive as needed within your system case, and secure the cable against accidental disconnection
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red:
This short summary of the StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 18" Latching SATA Cable M/M 2 Right Angle, Red, 14 mm, 125 mm, 220 mm

Long summary description StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red:
This is an auto-generated long summary of StarTech.com 18" Latching M/M 2 Right Angle SATA cable Red based on the first three specs of the first five spec groups.

StarTech.com 18" Latching SATA Cable M/M 2 Right Angle. Product color: Red. Package width: 14 mm, Package depth: 125 mm, Package height: 220 mm

Features
Product color *
Red
Packaging data
Package width
14 mm
Packaging data
Package depth
125 mm
Package height
220 mm
Technical details
Connector(s)
Latching Right angle - Latching Right Angle male SATA data
Brand Image Product code Product Stock Price from
StarTech.com LSATA6 SATA cable 0.1524 m Red StarTech.com LSATA6 SATA cable 0.1524 m Red
(show image)
LSATA6 6in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)