E-TEN logo

E-TEN Glofiish X500 EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 146 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15644
Info modified on:
11 Mar 2021, 12:12:13
Long product name E-TEN Glofiish X500 EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 146 g:

World's thinnest Pocket PC Phone, GPS and Wi-Fi ® All-in-one

Short summary description E-TEN Glofiish X500 EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 146 g:

E-TEN Glofiish X500 EN, 7.11 cm (2.8"), 240 x 320 pixels, TFT, Stylus, 65536 colors, 0.064 GB

Long summary description E-TEN Glofiish X500 EN handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 146 g:

E-TEN Glofiish X500 EN. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.