Tripp Lite logo

Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
120877
Info modified on:
10 Aug 2024, 11:36:38
Bullet Points Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):
  • - Protects equipment against blackouts, brownouts, overvoltages, surges and line noise
  • - AVR battery backup allows time to save files and safely shut down during blackouts
  • - 8 C13 outlets provide power to PC, home theater or digital signage equipment
  • - Easy-to-read LCD touchscreen provides valuable voltage, load and battery data
  • - High >95% efficiency with low BTU ratings saves power and lowers your energy costs
Long product name Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):

1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower

Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):

1500VA/900W/230V Battery Backup for PCs, Home Theater or Digital Signage
This 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The eight-outlet 230V battery backup is ideal protection for your home office, media center or commerce components, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, security systems and digital signage equipment.

Allows Time to Back Up Critical Files During a Blackout
Backup support allows you to work through short power failures, and gives you enough time to safely save files and shut down your system in case of a prolonged blackout. Backup time varies according to load, but the line-interactive UPS system should keep an energy-efficient desktop computer with small LCD monitor powered as long as 112 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available.

Connects Your Equipment to 8 Protected C13 Outlets
All eight C13 outlets provide both battery backup and surge protection for your computer, monitor and other crucial components. Two 1.5-meter C13-to-C14 power cables are included for connecting equipment. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages. The OMNIVSX1500 can correct brownouts as low as 170V and overvoltages as high as 280V back to nominal 230V power continuously, all while keeping the battery fully charged and ready to take over in case of power failure.

312 Joules Fight Back Against Unexpected Power Surges
A 312-joule surge suppression rating protects connected components from the harmful effects of power surges.

Combats Electromagnetic Interference That Can Harm Equipment
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can lead to incremental hardware damage, data corruption and audio/video transmission problems. The OMNIVSX1500 incorporates technology that filters out disruptive line noise so that it won’t affect your equipment.

Easy-to-Read LCD Touchscreen Reports Real-Time UPS and Power Status
The LCD touchscreen offers five screens of UPS and site power information when the OMNIVSX1500 is operating in either on-line or battery power mode. It displays vital voltage, load and battery data, as well as critical fault status. An audible alarm will sound in case of low battery, excessive load and fault condition.

HID-Compliant USB Port Allows for Automatic Saves and Shutdowns
This port connects the OMNIVSX1500 to a computer running free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. USB cable is included. The UPS works with Windows, Mac and Linux operating systems.

Tower Form Factor for Easy Placement in Your Workspace or Media Center
The compact ABS housing fits easily on a desktop, shelf or anywhere else convenient to your workstation or home theater. Connect the C14 power inlet to a properly grounded AC wall outlet with a user-supplied power cord with country-specific plug. A built-in fan regulates the internal temperature to prevent the UPS system from overheating.

Short summary description Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):

Tripp Lite OMNIVSX1500, Line-Interactive, 1.5 kVA, 900 W, Sine, 220 V, 240 V

Long summary description Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):

Tripp Lite OMNIVSX1500. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at half load: 6.5 min, Battery recharge time (90%): 8 h. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 129.5 mm, Depth: 320 mm, Height: 182.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.