location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45740 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849457401
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:24:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - suitable for numerous USB hubs, card readers, navigation devices, cameras or MP3 players
  • - for synching and charging
  • - Hi-Speed data transfers of up to 480 Mbps
Long product name Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black :
The long product name of Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Hi-Speed cable, black, 1 m
More>>>
Short summary description Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black:
This short summary of the Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 45740, 1 m, USB A, Mini-USB B, USB 2.0, 0.48 Gbit/s, Black

Long summary description Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black:
This is an auto-generated long summary of Goobay 45740 USB cable USB 2.0 1 m USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Goobay 45740. Cable length: 1 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black, Magnetically shielded

Brand Image Product code Product Stock Price from
Goobay

Goobay USB 2.0 5m USB cable USB A
(show image)
95439 USB 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95702 USB cable USB 2.0 0.3 m USB A Black
(show image)
95702 USB 2.0 Hi-Speed Extension Cable 90°, black, 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93593 USB cable USB 2.0 1.8 m USB A Black
(show image)
93593 USB 2.0 Hi-Speed Cable 1.8 m, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50953 USB cable USB 2.0 1.8 m USB A USB B Gray
(show image)
50953 USB 2.0 Hi-Speed Cable, Grey, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)