location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Rhomba MP3 Player 256MB USB FR NL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rhomba MP3 Player 256MB USB FR NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PD000000011
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Rhomba MP3 Player 256MB USB FR NL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD
  • - 90 dB
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion)
Warranty: 1YEAR
Long product name Creative Labs Rhomba MP3 Player 256MB USB FR NL :
The long product name of Creative Labs Rhomba MP3 Player 256MB USB FR NL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The innovative Creative Rhomba is the MP3 player for active people, with FM radio and voice recording.
More>>>
Short summary description Creative Labs Rhomba MP3 Player 256MB USB FR NL:
This short summary of the Creative Labs Rhomba MP3 Player 256MB USB FR NL data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Rhomba MP3 Player 256MB USB FR NL, LCD, 51 g

Long summary description Creative Labs Rhomba MP3 Player 256MB USB FR NL:
This is an auto-generated long summary of Creative Labs Rhomba MP3 Player 256MB USB FR NL based on the first three specs of the first five spec groups.

Creative Labs Rhomba MP3 Player 256MB USB FR NL. Display: LCD. Continuous audio playback time: 10 h. Weight: 51 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:08:59
Uk has collected 5 expert reviews for Creative Labs Rhomba MP3 Player 256MB USB FR NL and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
T3.com
Updated:
2011-09-26 02:08:46
Funky and red, Creatives recently upgraded MuVo MP3 player ( 91, 4/5) may have looked very cool, but it still lacked a built-in FM tuner. This new Rhomba player fixes that. Its the first Creative MP3 player to include one, and you can record Chris...
Bottom line The Rhomba is everything we wanted from a successor to the MuVo, with features aplenty and a great-value price tag. Bit fat, mind you...
80%
thestar.com.my
Updated:
2016-12-29 17:03:20
ONE of Creative?s many entries in the portable MP3 player market is the petite and cute Rhomba NX, which nevertheless packs quite a punch in terms of sound.Just plug in the bundled headphones, or your own pair, and the first thing you?ll notice is how...
0%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs RHOMBA 256MB MP3-PLAYER 0.256 GB
(show image)
70PF051000002 RHOMBA 256MB MP3-PLAYER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)