location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Slot USB-C SD Card Reader - USB 3.1 (10Gbps) - SD 4.0, UHS-II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SD4FCRU31C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030865609 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:33:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com 4SD4FCRU31C user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VERSATILE FUNCTIONALITY: This USB-C SD card reader lets you access four SD cards simultaneously - The multi-card reader transfers files between your USB-C/TB3/USB-A device and the reader with included cables
  • - ULTRA-FAST ACCESS: The portable multi SD card reader features SD 4.0 and UHS-II support at speeds of up to 312MB/s - The reader also supports USB 3.1 connection speeds of up to 10Gbps
  • - MAXIMUM COMPATIBILITY: The USB 3.1 SD card reader supports all SD cards: SD, SDHC and SDXC - It also supports UHS cards and is backward compatible with older SD card versions
  • - COMPACT AND PORTABLE: The small footprint design fits in nicely with your workstation - Place the 4-slot SD card reader on your desk without taking up too much space
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this USB-C SD card reader is backed for 2 years, including free lifetime 24/5 multi-lingual technical assistance
Warranty: 2 Years
Long product name StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver :
The long product name of StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4-Slot SD Card Reader - USB 3.1 (10Gbps) SD Card Reader - USB-C SD Card Reader w/ support for SD 4.0, UHS-II (4SD4FCRU31C)
More>>>
StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver:
The official description of StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access any four SD cards simultaneously on your USB-C enabled device, with this ultra-fast card readerThis USB-C™ SD™ card reader lets you access four SD cards simultaneously. The card reader transfers files between your USB-C, Thunderbolt 3 or USB-A laptop or desktop computer and the reader.Ultra-Fast Read/Write AccessThe reader features SD 4.0 and UHS-II support. It reads and writes to and from the cards at speeds of up to 312MB/s. The reader also supports USB 3.1 connection speeds of up to 10Gbps to ensure maximum transfer rates between the computer and the reader, while simultaneously accessing all four cards.The card reader is also backward compatible with earlier versions of USB (3.0, 2.0 and 1.1).Multi SD Card Reader Supports All SD Card TypesThe card reader supports all SD cards: SD (Secure Digital), SDHC™ (Secure Digital High Capacity) and SDXC™ (Secure Digital Extended Capacity). It also supports UHS cards, and is backward compatible with older SD card versions.The card reader will also support the following card types when connected through an adapter:• microSD™• miniSD™• MMCmobile™• RS-MMC™• MMCplus™Compact DesignThe small footprint design fits in nicely with your workstation. Place the card reader on your desk without taking up too much space.4SD4FCRU31C comes with a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver:
This short summary of the StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4SD4FCRU31C, MMC, SD, SDHC, SDXC, Black, Silver, Activity, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 - 240 V, 1 A

Long summary description StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver:
This is an auto-generated long summary of StarTech.com 4SD4FCRU31C card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver based on the first three specs of the first five spec groups.

StarTech.com 4SD4FCRU31C. Compatible memory cards: MMC, SD, SDHC, SDXC, Product color: Black, Silver, LED indicators: Activity. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Input voltage: 100 - 240 V, Input current: 1 A, Output voltage: 5 V. Width: 70 mm, Depth: 177 mm, Height: 17 mm. Quantity per pack: 1 pc(s), Package width: 142 mm, Package depth: 195 mm

Performance
Compatible memory cards *
MMC, SD, SDHC, SDXC
Number of memory card slots
4
Internal *
No
Product color *
Black, Silver
LED indicators
Activity
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Integrated USB cable
No
Power
Input voltage
100 - 240 V
Input current
1 A
Output voltage
5 V
Output current
2400 mA
Power plug type
Type B
Weight & dimensions
Width
70 mm
Depth
177 mm
Height
17 mm
Weight
335 g
Packaging data
Quantity per pack
1 pc(s)
Package width
142 mm
Package depth
195 mm
Packaging data
Package height
50 mm
Package weight
500 g
Packaging content
Cables included
USB Type-A to USB Type-C, USB Type-C
Quick start guide
Yes
Included power plug types
ANZ, EU, JP, UK, US
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 60%
Sustainability
Sustainability compliance
Yes
Other features
Number of slots
4
Compliance certificates
CE, RoHS
Technical details
Chips organization
Genesys Logic - GL3590, Genesys Logic - GL3227
Logistics data
Harmonized System (HS) code
84719000
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
417 mm
Master (outer) case height
337 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)