location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.5kW 3-Phase PDU, Vertical, Switched, 0U, 24 IEC C13, 6 IEC C19 to Hubbell 50A CS8365C - 6 ft. Cord, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVS6H50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206725 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:42:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Switched 0U Black, Gray
  • - LCD
  • - 30 AC outlet(s) C13 coupler, C19 coupler
  • - 14500 W
Warranty: 2-year limited warranty
Long product name Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray :
The long product name of Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.5kW 3-Phase PDU, Vertical, Switched, 0U, 24 IEC C13, 6 IEC C19 to Hubbell 50A CS8365C - 6 ft. Cord, TAA
More>>>
Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray:
The official description of Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-Phase PDU Distributes, Monitors and Manages Network-Grade Power
Recommended for data centers, server rooms and network closets, this switched power distribution unit provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. You can more efficiently manage network power consumption and remotely reboot locked network items without having to visit the site. Reducing the number of on-site visits can help lower the cost of data center maintenance, thus lowering the PDU’s total cost of ownership.

30 Outlets Dispense AC Power to Connected Equipment
During normal operation, 30 individually controllable outlets—24 C13 and six C19—distribute AC power to rack equipment. Each 208/240V outlet is accompanied by an LED that illuminates when the outlet is ramped up and ready to be used. The outlets are split into three separately breakered load banks that can be individually monitored to ensure proper load levels and prevent downtime due to overload-related breaker trips. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The 0U PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.

Reduce Service Calls with Auto Probe Autonomous Device Management
The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA)

Color Touchscreen LCD Offers Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 208V 3-phase PDU via mobile device. If an EnviroSense2 module is connected to the Tripp Lite vertical PDU, the LCD also displays its status and environmental data, such as temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU mounts vertically using the pre-installed toolless mounting buttons or the included brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with Hubbell CS8365C 50A (3P+E) 208/240V input connects the IEC C13 PDU to a compatible AC power source, generator or protected UPS.

TAA-Compliant for GSA Schedule Purchases
The PDU3EVS6H50 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

2-Year Warranty
The PDU3EVS6H50 is backed by a 2-year warranty, ensuring reliability and performance.

Typical Applications
- Power a large data center with server racks running mission-critical applications
- Monitor power loads from various computers, switches, servers and other networking equipment in a retail or wholesale environment
- Maintain a major network installation in a government, commercial or industrial facility
- Manage multiple rack devices by rebooting or shutting down individual outlets as needed

Package Includes
- PDU3EVS6H50 14.5kW 3-Phase Switched PDU
- Built-in LX Platform interface
- Configuration cable
- (30) Plug-lock insert sleeves
- Rack-mounting hardware
- Spare mounting buttons
- PDUMVROTATEBRKT mounting bracket accessory
- Owner’s manual

Short summary description Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray:
This short summary of the Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVS6H50, Switched, 0U, Three-phase, Vertical, Metal, Black, Gray

Long summary description Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray:
This is an auto-generated long summary of Tripp Lite PDU3EVS6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Gray based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVS6H50. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 30 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. LED indicators: Link, Network, Status, Cable length: 1.8 m, Security algorithms: SNMP, SNMPv3. Nominal input voltage: 208; 240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 63.2 mm, Height: 1778 mm

Design
PDU types *
Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black, Gray
Display
LCD
Ports & interfaces
AC outlets quantity *
30 AC outlet(s)
Power plug
CS8365C
AC outlet types *
C13 coupler, C19 coupler
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
USB ports quantity
2
Features
LED indicators
Link, Network, Status
Cable length
1.8 m
Security algorithms
SNMP, SNMPv3
Certification
UL60950-1: 2007 R10.14, CAN/CSA-C22.2 NO. 60950-1-07+A1: 2011+A2: 2014, FCC CLASS A PART 15, NOM, TAA
Power
Nominal input voltage *
208; 240 V
AC input frequency
50 - 60 Hz
Maximum current *
35 A
Nominal output voltage
208; 240 V
Power
Power protection features
Overload
Maximum power
14500 W
Weight & dimensions
Width
55.1 mm
Depth
63.2 mm
Height
1778 mm
Weight
8.28 kg
Packaging data
Package weight
11.5 kg
Package width
245.1 mm
Package depth
1927.1 mm
Package height
175 mm
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)