Tripp Lite logo

Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
73823
Info modified on:
19 Aug 2024, 13:02:31
Bullet Points Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black:
  • - 42U rack constructed from powder-coated steel that stands up to tough environments
  • - 800 mm wide to allow side cable management and PDU mounting
  • - Front and split rear doors lock securely to help prevent damage, tampering or theft
  • - Comes without side panels for easy baying with multiple rack cabinets in a row
  • - Mounting rails accept standard rack equipment up to 1050 mm deep
Warranty:
5-year limited
Long product name Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black:

42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included

Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black:

Extra-Deep and -Wide Server Rack Accommodates 42U of Rack Equipment
This SmartRack® 42U deep server rack is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It is 800 millimeters wide and 1200 millimeters deep to support mounting of equipment up to 1050 millimeters in depth. This allows more room in the rear for removing hot-swap power supplies from mounted devices and extra room along the sides for cable management and 0U PDU mounting.

Designed to Stand Up to Harsh Environments, Such as Warehouses
Constructed from heavy-duty steel with a durable black powder-coated finish, the SRX42UBDPWDEXP has a maximum stationary load capacity of 1360 kilograms and a maximum rolling load capacity of 1020 kilograms.

Keeps Important Equipment Secure
The reversible front door and split rear doors lock securely to help prevent damage, tampering or theft. The doors and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 42U server cabinet comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard two-meter doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in 6.35-millimeter increments to accommodate equipment up to 1050 millimeters deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
This expansion model comes without side panels for baying with other rack cabinets in a row. Integrated baying tabs make it easy to combine multiple units. This wide server rack is also compatible with hot aisle/cold aisle configurations. Center-to-center width can be set at 800 millimeters to match standard data-center floor tiles. Optional side panels, such as SR42SIDE (sold separately), may be added later if desired.

Meets Payment Card Industry Standards
The SRX42UBDPWDEXP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black:

Tripp Lite SRX42UBDPWDEXP, Freestanding rack, 42U, 1361 kg, Castor wheels, 129.4 kg, Black

Long summary description Tripp Lite SRX42UBDPWDEXP rack cabinet 42U Freestanding rack Black:

Tripp Lite SRX42UBDPWDEXP. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1361 kg, Castor wheels. Weight: 129.4 kg. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.