location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Slim Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Slim Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT796AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631519233 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2015
Product end of life date
Bullet Points HP 90W Slim Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19.5 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Warranty: Theperiod for HP Smart AC Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Slim Adapter power adapter/inverter Indoor Black :
The long product name of HP 90W Slim Adapter power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 90W Slim Adapter
More>>>
HP 90W Slim Adapter power adapter/inverter Indoor Black:
The official description of HP 90W Slim Adapter power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP offers a broad assortment of power solutions to help you get the most out of your HP Business Notebooks, including new Smart Adapters that are both energy efficient and convenient as they can be leveraged across multiple notebook families. Smart Adapters can enhance your productivity by powering your notebook while plugged in, as well as charging your battery so that you can take your notebook with you when you unplug. HP Smart Adapters also feature integrated surge protection to protect against power fluctuations that can damage your notebook. HP Smart Adapters help you save on equipment, power consumption costs and travel.

- Provides a convenient and portable power source for use in a mobile environment.
- Slim design is 40% thinner than standard 90W adapters.
- Includes a USB port for charging other accessories.

Short summary description HP 90W Slim Adapter power adapter/inverter Indoor Black:
This short summary of the HP 90W Slim Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Slim Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19.5 V

Long summary description HP 90W Slim Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 90W Slim Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 90W Slim Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Weight: 220 g. Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19.5 V
USB ports quantity
1
Features
Compatibility
Compaq 610 EliteBook 8530p HP 2133 HP 4320t HP 4410t HP 550 HP 620 HP 630 HP 635 HP Compaq 2230s HP Compaq 2510p HP Compaq 2710p HP Compaq 6720t HP Compaq 6730s HP Compaq 6830s HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP Compaq nc6320 HP Compaq nc6400 HP Compaq nx7400 HP EliteBook 2530p HP EliteBook 2560p HP EliteBook 2730p HP EliteBook 6930p HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8560p HP EliteBook 8560w HP EliteBook 8760w HP Folio HP Mini 2140 HP Mini 5101 HP Mini 5102 HP Mini 5103 HP ProBook 4320s HP ProBook 4330s HP ProBook 4530s HP ProBook 4535s HP ProBook 4730s HP ProBook 5330m HP ProBook 6360b HP ProBook 6450b HP ProBook 6460b HP ProBook 6465b HP ProBook 6545b HP ProBook 6550b HP ProBook 6555b HP ProBook 6560b
Certification
RoHS
Performance
USB version
2.0
Design
Product color *
Black
LED indicators
Yes
Weight & dimensions
Weight
220 g
Packaging data
Cables included
AC
AC adapter included
Yes
Technical details
Box contents
HP 90W Slim Adapter; AC power cord; documentation; quick setup poster; warranty
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)