Bullet Points StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Serial ATA 3.5"
- - Number of storage drives supported: 1
- - 5 Gbit/s
- - Black, Silver
Warranty:
1 year
Long product name StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5"
:
The long product name of StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure
More>>>
StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5":
The official description of StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Turn a 3.5in SATA drive into an external USB 3.0 hard drive The StarTech.com USB 3.0 to SATA external hard drive enclosure allows almost any standard 3.5in internal SATA Hard Disk Drive (HDD) to be made into a cost-effective external SuperSpeed USB 3.0 hard drive. With transfer rates up to 5Gbps, which is 10 times faster than USB 2.0 (480Mbps), speed is no longer compromised for convenience, ease of use or portability. Still being backwards compatible with USB 2.0, however, this enclosure ensure it will still work with computers that don't have USB 3.0 ports yet. Made using sturdy, light-weight aluminum and no fans, the enclosure offers optimal and quiet cooling for even current, high capacity hard drives.
Short summary description StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5":
This short summary of the StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com SAT3510U3VGB, 3.5", Serial ATA, 5 Gbit/s, Black, Silver
Long summary description StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5":
This is an auto-generated long summary of StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5" based on the first three specs of the first five spec groups.
StarTech.com SAT3510U3VGB. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Data transfer rate: 5 Gbit/s. Product color: Black, Silver