location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93826 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93826
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93826 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849938269
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2023 12:17:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 93826 keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 jack socket with robust plastic housing (PC) for a perfect transmission of electrical or optical signals
  • - Suitable for Power over Ethernet (PoE+) according to IEEE 802.3at
  • - RJ45 jack socket for installation in Keystone patch panels with 24 ports, Ethernet wall sockets and housings
  • - Commonly used in laboratories, workshops, home entertainment and network installations
  • - Ethernet connector is only suitable for round cables with a max. cable diameter of 7.5 mm (AWG 22 - AWG 26)
  • - CAT 6 jack socket with phosphorous-bronze contacts
  • - RJ45 connections are TIA 568A/B colour-coded
Long product name Goobay 93826 keystone module :
The long product name of Goobay 93826 keystone module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keystone module RJ45 CAT 6, UTP, 250 MHz
More>>>
Short summary description Goobay 93826 keystone module:
This short summary of the Goobay 93826 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 93826, Flat, Orange, White, RJ-45, IDC, Female, 22/24

Long summary description Goobay 93826 keystone module:
This is an auto-generated long summary of Goobay 93826 keystone module based on the first three specs of the first five spec groups.

Goobay 93826. Construction type: Flat, Product color: Orange, White, Connector 1: RJ-45. Width: 16.6 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay 79476 keystone module
(show image)
79476 Keystone Module Speaker 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 90864 keystone module
(show image)
90864 Keystone Module RJ45 CAT 6A, STP, 500 MHz, Slim-Lline 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95901 keystone module
(show image)
95901 Keystone Module RJ45 CAT 6, STP, 250 MHz 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95739 keystone module
(show image)
95739 Keystone Module RJ45 CAT 5e, UTP, 100 MHz 0.00
(excl. VAT)
0 (incl. VAT)