location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 89024 video signal converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
89024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89024 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054629120514
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 89024 video signal converter :
The long product name of C2G 89024 video signal converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA to HDMI Converter
More>>>
C2G 89024 video signal converter:
The official description of C2G 89024 video signal converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VGA to HDMI converter is the ideal solution for attaching a PC to newer monitors or TVs that do not have an HD15 (VGA) input. With an added 3.5mm audio connection, enjoy high definition video and audio. The converter is simple to use with no software or drivers required. Simply connect the converter and begin enjoying PC content on your display. This is the ideal solution for viewing PC content on HDMI-enabled monitors.

Note: This converter does not have an upscaler. All signals are not converted to 1080p. Input signals will be converted to similar resolution on HDMI output.

Pack Contents:
- VGA to HDMI Converter
- 100-240V AC, 50-60 Hz, 5V DC, 1000 mA power adapter
- User manual

Short summary description C2G 89024 video signal converter:
This short summary of the C2G 89024 video signal converter data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 89024, Black, VGA, HDMI, 100 - 240 V, 50 - 60 Hz, 508 g

Long summary description C2G 89024 video signal converter:
This is an auto-generated long summary of C2G 89024 video signal converter based on the first three specs of the first five spec groups.

C2G 89024. Product color: Black. Host interface: VGA, Output interface: HDMI. Input voltage: 100 - 240 V, Input frequency: 50 - 60 Hz. Weight: 508 g

Features
Product color
Black
Ports & interfaces
Host interface *
VGA
Output interface *
HDMI
Power
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Weight
508 g
Packaging data
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 03:57:23
Uk has collected 1 expert review for C2G 89024 video signal converter but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
zath.co.uk
Updated:
2011-10-28 03:57:23
0If you buy a new television now, you can guarantee that it will have at least one HDMI port available to use. Large sets will even have up to 3 or 4 ports for you to connect up all your peripherals and enjoy your media.What happens when that media is...
0%
Country Distributor
United Kingdom 1 distributor(s)