Logitech logo

Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175657
Info modified on:
14 Mar 2024, 19:32:55
End of life date:
31 Mar 2019
Warranty:
3 years
Long product name Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black:

MK520, USB Unifying receiver 2.4GHz, Pan Nordic

Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black:

A full-size keyboard and mouse designed for comfortable control

Full-size layout
Type comfortably with all the room you need. The keys are where you expect them to be.

Logitech Incurve Keys
Glide from key-to-key for hours with Logitech® Incurve Keys™. Whisper-quiet, contour-edge, concave keys position your fingers properly.

Hand-friendly full-size mouse
Contoured sides and soft rubber grips keep your hand comfortable, supported, and in control. You’ll enjoy smooth, precise tracking on virtually any surface.

Batteries without hassle
A battery life of up to three years for the keyboard and eighteen months for the mouse practically eliminates the need to replace batteries.

Logitech® Unifying receiver
The tiny wireless receiver stays in your laptop and connects both the keyboard and mouse.

Advanced 2.4 GHz wireless
Work and play in more places—like your comfy couch. Long-range wireless connection virtually eliminates delays, drops, and interference.

Instant media access
One-touch media controls let you mute your computer or skip to the next song instantly.

Adjustable tilt legs
Extend the folding legs to increase the keyboard tilt to 8 degrees.

Easy keyboard storage
Store your keyboard standing up to make space on your desk.

Short summary description Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black:

Logitech MK520, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black:

Logitech MK520. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 113. Wrist rest. Recommended usage: Universal. Product color: Black. Mouse included

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.