location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-194692
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761946923
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen Pink:
This short summary of the VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen Pink data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen, Dutch, Pink, Plastic, Boy/Girl, 4 yr(s), 7 yr(s)

Long summary description VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen Pink:
This is an auto-generated long summary of VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen Pink based on the first three specs of the first five spec groups.

VTech Storio Max XL 2.0 7\\\" NL Roze incl. spel Frozen. Languages support: Dutch. Product color: Pink, Housing material: Plastic, Recommended gender: Boy/Girl. Learning & training skills: Critical thinking training, Logical thinking training, Reading learning, Problem solving skills.... Battery technology: Lithium Polymer (LiPo). Width: 231 mm, Depth: 25 mm, Height: 150 mm

Performance
Languages support
Dutch
Design
Housing material *
Plastic
Recommended gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
7 yr(s)
Certification
CE
Product color *
Pink
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training, Reading learning, Problem solving skills training, Creative thinking skills training, Math & counting learning
Battery
Batteries required *
Yes
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Batteries included
Yes
Rechargeable battery
No
Weight & dimensions
Width
231 mm
Depth
25 mm
Height
150 mm
Weight
695 g
Package width
381 mm
Package depth
66 mm
Weight & dimensions
Package height
279 mm
Package weight
1.3 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
950450000
Quantity per pallet
160 pc(s)
Master (outer) case width
398 mm
Master (outer) case length
154 mm
Master (outer) case height
299 mm
Master (outer) case weight
2.81 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case volume
18326.31 cm³
Supplier features
Assembly required
No
Technical details
Master (outer) case GTIN (EAN/UPC)
23417761946927
Package volume
7015.73 cm³
Other features
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
16 pc(s)
Number of cartons per pallet
80 pc(s)
Brand Image Product code Product Stock Price from
VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol Blue VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol Blue
(show image)
80-194682 Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol