HPE logo

HPE ProLiant DL580 G3 Intel® Xeon® Processor MP 2.83 GHz 4MB 8GB 4P 6x36GB HP SCSI SA6404 RPS Rack server

Data-sheet quality:
created by HPE
Product views:
51974
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
standard statement: Limitedincludes 3 year parts, 3 year labour, 3-year on-site support.
Long product name HPE ProLiant DL580 G3 Intel® Xeon® Processor MP 2.83 GHz 4MB 8GB 4P 6x36GB HP SCSI SA6404 RPS Rack server:

The DL580 G3 now offers dual core processors (64-bit Dual-Core Intel® Xeon® Processor 7040 and 7020) and supports up to 64 GB of memory with the new 8 GB PC2-3200R Memory Kit.

Short summary description HPE ProLiant DL580 G3 Intel® Xeon® Processor MP 2.83 GHz 4MB 8GB 4P 6x36GB HP SCSI SA6404 RPS Rack server:

HPE ProLiant DL580 G3 Intel® Xeon® Processor MP 2.83 GHz 4MB 8GB 4P 6x36GB HP SCSI SA6404 RPS Rack Server

Long summary description HPE ProLiant DL580 G3 Intel® Xeon® Processor MP 2.83 GHz 4MB 8GB 4P 6x36GB HP SCSI SA6404 RPS Rack server:

HPE ProLiant DL580 G3 Intel® Xeon® Processor MP 2.83 GHz 4MB 8GB 4P 6x36GB HP SCSI SA6404 RPS Rack Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.