location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TF01AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2TF01AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628982486 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:39:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2)
  • - 2048 bit PCI Express x16 3.0
  • - DirectX version: 12.0 OpenGL version: 4.5
Warranty: 3 Years Limited Warranty (Next Day On-Site, with Hardware Support & Phone-in Assistance)
Long product name HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2) :
The long product name of HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon Pro WX 9100 16GB Graphics Card
More>>>
HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2):
The official description of HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve previously untapped flexibility and extraordinary levels of photorealistic rendering, reach new frontiers in real-time visualization, and handle 8K resolutions with ease with the AMD Radeon™ Pro WX 9100, a single slot form factor card based on AMD’s latest “Vega” GPU architecture.

Short summary description HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2):
This short summary of the HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2TF01AA, Radeon Pro WX 9100, 16 GB, High Bandwidth Memory 2 (HBM2), 2048 bit, PCI Express x16 3.0, 1 fan(s)

Long summary description HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2):
This is an auto-generated long summary of HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2) based on the first three specs of the first five spec groups.

HP 2TF01AA. Graphics processor family: AMD, Graphics processor: Radeon Pro WX 9100. Discrete graphics card memory: 16 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2), Memory bus: 2048 bit. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon Pro WX 9100
Stream processors
4096
FireStream
Yes
Memory
Discrete graphics card memory *
16 GB
Graphics card memory type *
High Bandwidth Memory 2 (HBM2)
Memory bus *
2048 bit
Ports & interfaces
Interface type *
PCI Express x16 3.0
Mini DisplayPorts quantity
6
Ports & interfaces
DisplayPort version
1.4
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.5
OpenCL version
2.0
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
HP segment
Business
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:33:43
Uk has collected 3 expert reviews for HP 2TF01AA graphics card AMD Radeon Pro WX 9100 16 GB High Bandwidth Memory 2 (HBM2) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)