location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 52351 LED bulb 3000 K 8 W GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52351
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
50023942523517
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:26:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Verbatim 52351 LED bulb 3000 K 8 W GU10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GU10 Socket
  • - 220-240V
  • - 40,000 hours Lifetime
  • - Dimmable
  • - 90% Energy Saving
  • - Luminous Flux 90° Cone: 570 lm
  • - Equivalent to 79W incandescent bulb
  • - CRI≥90
  • - Flicker-free
  • - 5 Years Warranty
Long product name Verbatim 52351 LED bulb 3000 K 8 W GU10 :
The long product name of Verbatim 52351 LED bulb 3000 K 8 W GU10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A+, GU10, 620lm, CRI 90, 3000K, 1170cd, 40000h, 78lm/W
More>>>
Verbatim 52351 LED bulb 3000 K 8 W GU10:
The official description of Verbatim 52351 LED bulb 3000 K 8 W GU10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The spot PAR16 GU10 is a great replacement for standard mains voltage halogen lamps. It is energy efficient and has a built-in temperature management control system that guarantees long lifetime. Verbatim LED spot PAR16 GU10 saves up to 91% energy compared to conventional lighting.

The unique heat sink designed by parent company Mitsubishi Chemical Corporation maximizes heat dissipation.

The LED PAR16 GU10 uses a combination of COB (Chip On Board) LED technology and diamond cut optics that create a superb light within a defined beam without multiple shadows and unpleasant glare.

PAR16 GU10 LEDs are favoured for directional lighting and are particularly suitable for working areas as well as for mood lighting. They offer flexibility of mounting arrangements where the space is limited.

Ideal for spotlighting and general lighting in public areas such as restaurants, reception, corridors, lobbies, conference rooms and other areas where the light is used for long periods of time.

Short summary description Verbatim 52351 LED bulb 3000 K 8 W GU10:
This short summary of the Verbatim 52351 LED bulb 3000 K 8 W GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 52351, 8 W, 79 W, GU10, 620 lm

Long summary description Verbatim 52351 LED bulb 3000 K 8 W GU10:
This is an auto-generated long summary of Verbatim 52351 LED bulb 3000 K 8 W GU10 based on the first three specs of the first five spec groups.

Verbatim 52351. Bulb power: 8 W, Equivalent bulb power: 79 W, Fitting/cap type: GU10, Luminous flux: 620 lm, Color temperature: 3000 K, Beam angle (max): 35°, Color Rendering Index (CRI): 90, Power factor: 0.9

Performance
Bulb shape *
Spot
Luminous flux *
620 lm
Equivalent bulb power *
79 W
Color temperature *
3000 K
Dimmable
Yes
Beam angle (max)
35°
Color Rendering Index (CRI)
90
Power factor
0.9
Luminous efficacy
78 lm/W
Bulb power *
8 W
Fitting/cap type *
GU10
Luminous intensity
1170 cd
Power
Bulb current
35 mA
Input voltage
220 - 240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Diameter
5 cm
Length
57 mm
Weight
56 g
Packaging data
Package width
51 mm
Package depth
51 mm
Package height
67 mm
Package weight
70 g
Other features
AC input voltage
220-240 V
Energy consumption (1000 hours)
8 kWh
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A+
Operating temperature (T-T)
-20 - 40 °C