location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX2S552B interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 2 Port RS232 PCI Express Serial Card w/ Breakout Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S552B
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com PEX2S552B interface cards/adapter :
The long product name of StarTech.com PEX2S552B interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port RS232 PCI Express Serial Card w/ Breakout Cable
More>>>
StarTech.com PEX2S552B interface cards/adapter:
The official description of StarTech.com PEX2S552B interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Add 2 RS232 serial ports to any PC using a single PCI Express expansion slot
The PEX2S552B 2 Port RS232 PCI Express Serial Card w/ Breakout Cable lets you add two RS232 serial ports using a single PCIe expansion slot. With the included ""break out"" cable, you can even add two ports to a single low profile slot.
The PCIe serial card features a native single chip design that provides optimum reliability and speed, while reducing the CPU load by as much as 48% over conventional serial cards that utilize a bridge chip for communication with the host PCI Express bus - a cost-effective solution for connecting legacy serial devices to modern PCIe-enabled computers.
The (x1) PCI Express Multiport Serial Adapter Card includes a full profile and low profile bracket to ensure compatibility with both standard and small form factor computers, and is compatible with a broad range of operating systems, including Windows® XP/2003/Vista/Windows 7/Server 2008 R2 (32 and 64 bit), Linux Kernel 2.6.11 and up, as well as MAC OS 10.5 and above.
Backed by a StarTech.com Lifetime warranty and free lifetime technical support."
" * Lower CPU load of native single-chip, single lane PCI Express design ensures optimal system performance
* Works for any style PC with both low and full profile brackets included
* Broad OS Support including 64-bit Windows Operating systems
* Only one expansion slot is needed to add two additional RS232 serial ports to any system"

Short summary description StarTech.com PEX2S552B interface cards/adapter:
This short summary of the StarTech.com PEX2S552B interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX2S552B, ExpressCard, Black, 40 g, 38 mm, 175 mm, 138 mm

Long summary description StarTech.com PEX2S552B interface cards/adapter:
This is an auto-generated long summary of StarTech.com PEX2S552B interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PEX2S552B. Host interface: ExpressCard. Product color: Black. Weight: 40 g. Package width: 38 mm, Package depth: 175 mm, Package height: 138 mm. Data transfer rate: 250 Mbit/s, Compatible operating systems: DOS, Windows 95/ 98SE/ 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/...

Ports & interfaces
Host interface *
ExpressCard
Design
Product color
Black
Weight & dimensions
Weight
40 g
Packaging data
Package width
38 mm
Package depth
175 mm
Packaging data
Package height
138 mm
Other features
Data transfer rate
250 Mbit/s
Mac compatibility
Yes
Compatible operating systems
DOS, Windows 95/ 98SE/ 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, Mac OS 10.4.x Windows XP Embedded/ POS Ready 2009/ Embedded System 2009 OS/ CE 5.0/ CE 6.0
Brand Image Product code Product Stock Price from
StarTech.com PEX2S1P553B interface cards/adapter Internal Parallel, Serial StarTech.com PEX2S1P553B interface cards/adapter Internal Parallel, Serial
(show image)
PEX2S1P553B 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4S553 interface cards/adapter Internal Serial StarTech.com PEX4S553 interface cards/adapter Internal Serial
(show image)
PEX4S553 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)